EN
  • EN
  • DE

LTC3707IGN#PBF

Part No LTC3707IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 300kHz Automotive 28-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 28 V
Frequency - Switching 220kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783574-LTC3707IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3707
Introduction Date June 19, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3707IGN#PBF CAD Model

Description

The LTC3707IGN#PBF is a high-performance dual N-channel synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This regulator is specifically engineered to convert a higher input voltage to a lower output voltage with high efficiency, making it ideal for a wide range of power supply applications.

Key Features:

  • Versatile Input Range: The device can handle a wide input voltage range, typically from 4V to 36V, making it suitable for various applications from automotive to industrial power systems.
  • Dual N-Channel MOSFET Switches: The integration of dual N-Channel MOSFET switches ensures high efficiency and reduces the external component count.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 300kHz to 4MHz, allowing flexibility in the design for optimization of efficiency and component size.
  • Current Mode Operation: The LTC3707IGN#PBF utilizes current mode operation for excellent line and load transient response.
  • Low Dropout Operation: The regulator's low dropout operation is a critical feature for applications that require a continuous output regulation even when the input supply is very close to the output voltage.

Applications:

  • Automotive Power Systems
  • Telecommunications
  • Industrial Power Supplies
  • Portable Electronic Devices

Product Specifications:

Parameter Value
Part Number LTC3707IGN#PBF
Package SSOP-28 (Narrow Body)
Topology Step-Down (Buck)
Output Voltage Adjustable
Switching Frequency 300kHz to 4MHz

The LTC3707IGN#PBF is a robust and flexible solution for power conversion challenges, offering high efficiency, a compact design, and the reliability expected from a product designed by Linear Technology/Analog Devices.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6378 $51.0158
27+ $3.8054 $102.7458
41+ $3.6864 $151.1424
57+ $3.5675 $203.3475
73+ $3.4486 $251.7478
98+ $3.0919 $303.0062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess