Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Gate Trigger (Igt) (Maximum) 80mA
Voltage - On State (Vtm) (Maximum) 1.9V
Current - On State (It (AV)) (Maximum) 32A
Current - On State (It (RMS)) (Maximum) 50A
Current - Hold (Ih) (Maximum) 150mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 580A, 610A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TOP-3
Manufacturer Package TOP3
Win Source Part Number 770614-BTW69-600RG
Popularity Medium
Supply and Demand Status Limited
Family Name BTW69-600
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BTW69-600RG CAD Model

Description

Product Overview: BTW69-600RG from STMicroelectronics

The BTW69-600RG is a robust and reliable silicon controlled rectifier (SCR) designed and manufactured by STMicroelectronics, a global semiconductor leader. This SCR is a high-power electronic component that is widely used in applications requiring efficient and controlled rectification of high voltages and currents. It is particularly suitable for motor control, industrial power supplies, and other power management tasks.

The BTW69-600RG is designed to handle a maximum repetitive peak off-state voltage (V<sub>DRM) of 600V, with a peak gate power of 5W and a maximum average on-state current (I<sub>T(AV)) of 50A at a case temperature of 25°C. This makes it an excellent choice for heavy-duty applications that demand high surge current capabilities.

One of the key features of the BTW69-600RG is its high surge current capability, with a non-repetitive surge peak on-state current (I<sub>TSM) of up to 500A. This ensures the device can handle high overload conditions without failure. Additionally, it boasts a low on-state voltage drop (V<sub>T) which enhances the overall efficiency of the system in which it is used.

The device comes in a rugged package, the RD91, which is designed to offer high thermal cycling performance and ease of installation. The package is also insulated, with a maximum operating junction temperature range of -40°C to +125°C, ensuring stable performance across a wide range of environmental conditions.

The BTW69-600RG is also RoHS compliant and adheres to the European Union standards for restriction of hazardous substances, making it an environmentally friendly choice for electronic designs. Its high reliability and performance characteristics are a testament to STMicroelectronics' commitment to quality and innovation in semiconductor technology.

Overall, the BTW69-600RG SCR is a powerful and efficient solution for designers looking to implement high-performance controlled rectification in their power management systems.

You May Also Be Interested in

Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to $4.8366
ECAD model for CLA80E1200HF
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 600V 198A 3-Pin(3+Tab) TO-220F Rail
Lowest to $4.8161
ECAD model for TYN16X-600CT,127
Vishay
SCR 1.8KV 2000A B-PUK / SCR 1.8 kV 2000 A Standard Recovery Chassis Mount TO-200AC, B-PUK
Need more? Email Us
ECAD model for VS-ST730C18L0
Vishay
SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Need more? Email Us
ECAD model for VS-ST180S08P0VPBF
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S
STMicroelectronics
4 A SENSITIVE GATE 200 ?A SCR IN
Lowest to $0.4524
ECAD model for X0402MB
WeEn Semiconductors
SCR 600V 4A DPAK
Need more? Email Us
ECAD model for BT150S-600R,118

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention