EN
  • EN
  • DE

TYN416

Part No TYN416
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description 16A SCRs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1275150-TYN416
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Lighting, Motor Drive & Control, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian TYN416 CAD Model

Description

The TYN416 is a robust silicon-controlled rectifier (SCR) manufactured by STMicroelectronics, a leader in the semiconductor industry. This SCR is designed to provide optimal performance in a wide range of applications that require phase control and rectified current. It is particularly well-suited for use in motor control, industrial and domestic lighting, heating, and static switching.

With a peak off-state voltage of 400V and an average on-state current of 16A, the TYN416 is capable of handling moderate power levels, making it an excellent choice for medium power applications. The device is designed to be triggered with a minimal gate current, which allows for efficient operation and contributes to its overall reliability and longevity.

The TYN416 comes in a standard TO-220 package, which is widely used in the industry and known for its ease of installation and heat dissipation properties. This package ensures that the SCR can operate at a higher temperature range without the risk of overheating, thus providing a stable performance across various environmental conditions.

Key features of the TYN416 include:

  • On-state RMS current of 16A
  • Repetitive peak off-state voltage (VDRM) of 400V
  • Non-repetitive peak on-state current (ITSM) of 160A
  • Gate trigger current (IGT) of 25mA at 25°C
  • Operating junction temperature range of -40°C to 125°C

The device is also recognized for its high surge capability, which is essential for applications that may experience short-duration overvoltages. This feature ensures that the TYN416 can safely handle these spikes without sustaining damage, thereby providing a reliable solution in environments with unstable power conditions.

Overall, the TYN416 SCR from STMicroelectronics represents a combination of performance, reliability, and versatility. Its robust design and electrical characteristics make it an ideal choice for designers and engineers looking to develop efficient and durable power control systems.

You May Also Be Interested in

STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess