EN
  • EN
  • DE

MCR706AT4

Part No MCR706AT4
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1221298-MCR706AT4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCR706AT4 CAD Model

Description

The MCR706AT4 is a high-performance TRIAC (Triode for Alternating Current) device manufactured by ON Semiconductor, renowned for its exceptional quality and reliability. This TRIAC is designed to control AC power in a variety of applications, ranging from motor control to lighting dimmers and heating regulation systems.

Key Features:

  • High Surge Capability: The MCR706AT4 is capable of handling surge currents, making it suitable for applications that require high inrush currents.
  • Voltage Rating: With a peak repetitive off-state voltage (Vdrm) of 400V, it can be used in most domestic and industrial environments without the risk of breakdown.
  • On-State Current: It has a robust on-state RMS current (It(rms)) of 4A, ensuring that it can control moderate power loads with ease.
  • Gate Trigger Current: With a low gate trigger current (Igt) requirement, it can be easily driven by microcontrollers and other low-power control circuits.
  • Isolated Mounting Tab: The device comes with an isolated mounting tab, which simplifies installation and provides additional safety by reducing thermal and electrical conductivity between the TRIAC and the heatsink.
  • Package: Enclosed in a TO-220AB package, the MCR706AT4 ensures a compact footprint while allowing for efficient heat dissipation.

Applications:

The versatility of the MCR706AT4 makes it an ideal choice for a broad range of applications. It is commonly used in:

  • AC phase control circuits
  • Motor speed controllers
  • Lighting dimmer switches
  • Temperature control systems
  • Power tools
  • Home appliances

Quality and Reliability:

ON Semiconductor's commitment to quality ensures that the MCR706AT4 meets stringent standards for performance and reliability. It is designed to withstand harsh environments and provide consistent operation over its lifespan, making it a trusted choice for engineers and designers looking for a reliable TRIAC solution.

Overall, the MCR706AT4 from ON Semiconductor is a robust and versatile TRIAC that offers excellent performance for controlling AC power in a wide range of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8429 $58.1148
30+ $3.9732 $119.1960
46+ $3.8496 $177.0816
63+ $3.7249 $234.6687
81+ $3.6013 $291.7053
108+ $3.2282 $348.6456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess