EN
  • EN
  • DE

SMAJ5945BE3/TR13

Part No SMAJ5945BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 120 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 51.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5945
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280392-SMAJ5945BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5945BE3/TR13 CAD Model

Description

Microchip Technology SMAJ5945BE3/TR13 Zener Diodes

The SMAJ5945BE3/TR13 from Microchip Technology is a high-quality Zener diode designed for a wide range of applications requiring voltage regulation and transient voltage protection. This component is a part of Microchip's robust voltage regulation solutions, providing a reliable and efficient way to protect sensitive electronics against voltage spikes and ensuring stable operation in various electronic circuits.

Key Features

  • Voltage Range: The SMAJ5945BE3/TR13 offers a precise Zener breakdown voltage, ensuring accurate voltage clamping for circuit protection.
  • Power Dissipation: With a power dissipation of 1.5 watts, it can handle significant power levels, making it suitable for a variety of power management applications.
  • Package: The device comes in a compact SMA (DO-214AC) package, which is ideal for space-constrained applications while providing excellent thermal performance.
  • High Surge Capability: It is capable of withstanding high surge events, ensuring the protection of sensitive components during transient voltage spikes.
  • Temperature Range: The diode operates effectively over a broad temperature range, making it versatile for use in various environmental conditions.

Applications

The SMAJ5945BE3/TR13 Zener diode is suitable for a multitude of applications, including but not limited to:

  • Voltage regulation in power supplies
  • Protection of sensitive electronics in consumer, industrial, and telecommunication devices
  • Overvoltage and transient voltage suppression circuits
  • Automotive electronics where reliability under harsh conditions is crucial

Microchip Technology's commitment to reliability and performance is evident in the SMAJ5945BE3/TR13 Zener diode. It is designed to meet the stringent requirements of various industries, ensuring that your electronic devices operate consistently and securely. Whether you're designing power management systems or looking to safeguard your electronic components, this Zener diode is an excellent choice for maintaining voltage integrity.

For detailed specifications and application support, visit Microchip Technology's official website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess