The LTC3735EG is a high-performance, dual-output synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This advanced product is specifically designed to drive all N-channel power MOSFET stages, which makes it an ideal choice for complex power conversion applications that demand high efficiency, precision, and reliability.
Key Features
- Wide Input Voltage Range: The LTC3735EG operates over a broad input voltage range, accommodating various supply voltages and ensuring versatility across multiple platforms and applications.
- Dual Output Channels: It features two independent output channels with a phase-lockable fixed frequency ranging from 250kHz to 750kHz, allowing for flexible power management and optimization of board layout.
- OPTI-LOOP Compensation: The inclusion of OPTI-LOOP compensation minimizes the output voltage ripple and optimizes transient response without the need for complex calculations or additional external components.
- Tracking and Soft-Start Capabilities: Both outputs can be independently soft-started and tracked for a smooth power-up sequence, reducing stress on the power supply during startup.
- Robust Protection Features: The LTC3735EG incorporates overvoltage protection, undervoltage lockout, and foldback current limiting to safeguard against a wide range of fault conditions.
Applications
The LTC3735EG is suitable for a variety of demanding applications, including:
- Telecommunications Infrastructure
- Industrial Systems
- Networking Equipment
- Automotive Power Systems
Technical Specifications
| Parameter |
Specification |
| Input Voltage Range |
4.5V to 36V |
| Output Voltage Range |
0.8V to 5V |
| Fixed Frequency Range |
250kHz to 750kHz |
| Package |
36-Lead SSOP |
Conclusion
The LTC3735EG from Linear Technology is a sophisticated, dual-channel switching regulator controller, designed to meet the needs of high-performance power conversion systems. Its extensive feature set and robust protection mechanisms make it a reliable choice for engineers looking to optimize their power supply designs.