EN
  • EN
  • DE

LTC3772EDDB#TRPBF

Part No LTC3772EDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.75 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (3x2)
Win Source Part Number 133110-LTC3772EDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3772EDDB#TRPBF CAD Model

Description

Product Overview: LTC3772EDDB#TRPBF

The LTC3772EDDB#TRPBF is a high-performance, multi-phase synchronous step-down switching regulator controller from Linear Technology, designed to efficiently manage power in a compact form factor. This device is particularly suitable for applications that demand precise voltage regulation and high power efficiency, such as portable devices, networking equipment, and embedded systems.

Key Features

  • Multi-Phase Operation: The LTC3772EDDB#TRPBF can be configured for up to 4-phase operation, providing excellent load transient response and reducing input and output ripple, which is crucial for sensitive electronics.
  • Versatile Power Supply Range: This controller operates from a 4V to 36V input voltage range, accommodating a wide array of power sources and ensuring compatibility with various system architectures.
  • Precision Voltage Regulation: It maintains an output voltage accuracy of ±1% over a temperature range of -40°C to 85°C, ensuring stable performance across diverse operating conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz, allowing optimization between efficiency and component size.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, providing protection to both the regulator and the load.
  • No RSENSE Operation: It can operate without a sense resistor, utilizing its internal sense capability, which simplifies the design and reduces the overall solution footprint.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the system from potential thermal damage.

Applications

The LTC3772EDDB#TRPBF is ideal for a variety of applications that require efficient power management and precise voltage control, including:

  • Portable Computing Devices
  • Telecommunications Infrastructure
  • Industrial Equipment
  • Medical Devices
  • High-Density Power Systems

With its robust design and comprehensive feature set, the LTC3772EDDB#TRPBF from Linear Technology stands out as a reliable solution for managing power in demanding applications. Its compact package, DFN-10, allows for space-saving integration into a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9309 $57.9270
65+ $1.5844 $102.9860
100+ $1.5349 $153.4900
135+ $1.4854 $200.5290
175+ $1.4358 $251.2650
235+ $1.2873 $302.5155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess