Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208891-LTC3778EF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3778EF CAD Model

Description

LTC3778EF High Performance Dual Multiphase Synchronous DC/DC Controller

The LTC3778EF from Linear Technology is a cutting-edge, high performance, dual multiphase synchronous DC/DC controller that is designed to cater to a wide array of power conversion requirements. This versatile controller is ideal for applications requiring efficient power distribution, such as in computing systems, telecommunications, and industrial equipment.

Key Features:

  • Wide Input Voltage Range: The LTC3778EF operates over a broad input voltage range, making it suitable for various supply levels and ensuring compatibility with a diverse set of applications.
  • Phase-Lockable Fixed Frequency: Its phase-lockable fixed frequency ranges from 250kHz to 770kHz, allowing for optimization of efficiency and component size based on specific design requirements.
  • Dual, Multiphase Operation: The device supports dual, multiphase operation which reduces input and output ripple and allows for the use of smaller inductors and capacitors, thus minimizing overall solution size and cost.
  • Current Mode Control: With its current mode control, the LTC3778EF provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Adjustable Slope Compensation: The controller includes adjustable slope compensation to enhance stability over a wide range of power and load configurations.
  • Integrated N-Channel MOSFET Drivers: It features powerful 1.1Ω on-chip N-channel MOSFET drivers that can drive large power stages with ease, contributing to the versatility and robustness of the design.

Protection Features:

  • Overvoltage Protection: The LTC3778EF is equipped with overvoltage protection, ensuring the safety and longevity of both the controller and the downstream components.
  • Undervoltage Lockout: An undervoltage lockout (UVLO) function is provided to prevent operation at insufficient voltages, which could otherwise lead to inefficient performance or potential damage.
  • Thermal Protection: Thermal protection is built into the device to prevent overheating, further safeguarding the system during high power operation or ambient temperature conditions.

The LTC3778EF is available in a compact 28-lead SSOP package, making it a space-saving solution for modern high-density power systems. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create efficient, reliable, and high-performance power management systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5225 $225.6750
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 689 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention