EN
  • EN
  • DE

LTC3780EG

Part No LTC3780EG
Manufacturer Linear Technology
Description High Efficiency, Synchronous, 4-Switch Buck-Boost Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208892-LTC3780EG
Manufacturer Homepage www.linear.com
Family Name LTC3780
Introduction Date March 15, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3780EG CAD Model

Description

The LTC3780EG is a versatile and high-performance DC/DC controller from Linear Technology, designed to manage power supplies in a wide range of electronic applications. It is a synchronous buck-boost converter that operates with four switches, allowing it to maintain output voltage regulation with input voltages that are either above, below, or equal to the output voltage. This makes the LTC3780EG an ideal choice for applications that require a constant voltage despite varying power supply conditions.

This robust controller operates over a wide input voltage range of 4V to 38V, and it can produce an output voltage ranging from 0.8V up to 38V, which covers a broad spectrum of applications from automotive systems to portable devices. The LTC3780EG is capable of delivering high efficiency due to its synchronous operation, which reduces power losses by eliminating the need for a diode in the power path.

The LTC3780EG features a powerful 1.1Ω on-chip gate drivers, designed to drive large MOSFETs, which enables the handling of high current applications with ease. The constant-frequency current mode architecture of the LTC3780EG allows for excellent line and load regulation and ensures stable operation with a wide range of output capacitors and inductors.

Protection features of the LTC3780EG include overvoltage, undervoltage, and overcurrent protection, ensuring the safety and reliability of the power supply under various conditions. The controller also provides a foldback current limit, which helps to reduce the current in short-circuit conditions, further enhancing the safety of the system.

For applications that demand precision and reliability, the LTC3780EG offers programmable soft-start, tracking capability, and power good signaling, which contribute to a controlled and predictable startup sequence and system monitoring.

The LTC3780EG is available in a thermally enhanced 24-lead TSSOP package, making it suitable for compact designs where space is at a premium. Its robustness, flexibility, and high performance make the LTC3780EG a go-to solution for engineers looking to design efficient, stable, and reliable power supply systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0180 $56.1260
14+ $7.5105 $105.1470
21+ $7.2568 $152.3928
30+ $6.7493 $202.4790
39+ $6.4956 $253.3284
49+ $6.2418 $305.8482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess