EN
  • EN
  • DE

TL052CD

Part No TL052CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8SOIC / J-FET Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LinCMOS™
Package Tube
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 20.7V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 650 µV
Current - Supply 4.8mA (x2 Channels)
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TL052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -296-7162-5-ND,TL052CDE4-ND,-TL052CDG4,-TL052CDE4-NDR,TL052CDG4-ND,-TL052CDG4-NDR,-TL052CDE4,TL052CDG4,TL052CDE4,-TL052CD-NDR,296-7162-5,-296-7162-5
Standard Package 75
Win Source Part Number 1148693-TL052CD
Ultra Librarian 3D Model Ultra Librarian TL052CD CAD Model

Description

The TL052CD from Texas Instruments is a high-performance operational amplifier that combines a wide range of advanced features to meet the demanding requirements of various applications. This integrated circuit is designed to offer enhanced ac performance while maintaining the dc precision and noise performance of the TL072 operational amplifier.

Key Features

  • Low Noise: With a low noise voltage of typically 15 nV/√Hz, the TL052CD provides an excellent solution for applications requiring high signal integrity.
  • High Slew Rate: A high slew rate of 16 V/µs ensures that the amplifier can handle rapid changes in input signals without distortion, making it suitable for video and high-speed signal processing.
  • Wide Bandwidth: The device offers a wide bandwidth of 4 MHz, which is beneficial for audio and other high-frequency applications.
  • JFET Input: The JFET input stage provides high input impedance and low input bias current, which is ideal for high-impedance sensor amplification and precision measurements.
  • Low Total Harmonic Distortion: The TL052CD is optimized for low total harmonic distortion, making it a great choice for high-fidelity audio applications.
  • Low Power Consumption: Despite its high performance, the device is designed for low power consumption, which is critical for battery-powered devices.

Applications

The TL052CD is versatile and can be used in a wide range of applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Fast Operational Amplifier Buffers
  • Integrator or Differentiator Circuits
  • Analog-to-Digital Converters (ADCs)
  • Impedance Matching
  • High-Quality Audio Preamps

Package and Quality

The TL052CD comes in an SOIC-8 package, which is suitable for surface-mount technology (SMT) and is widely used in commercial and industrial electronic devices. Texas Instruments ensures high standards of quality and reliability, making the TL052CD a trusted choice for engineers and designers worldwide.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5937 $50.4645
180+ $0.5562 $100.1160
280+ $0.5374 $150.4720
405+ $0.4998 $202.4190
520+ $0.4810 $250.1200
650+ $0.4622 $300.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,050 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess