Linear Technology LTC3823EUH - High Performance Step-Down Switching Regulator Controller
The LTC3823EUH, manufactured by Linear Technology, is a versatile and efficient step-down switching regulator controller designed for generating a high-power output voltage from a higher input voltage. This component is housed in a compact 32-lead QFN (5mm x 5mm) package, making it suitable for space-constrained applications.
Key Features:
- Wide Input Voltage Range: The LTC3823EUH operates from an input voltage range of 4V to 24V, accommodating a variety of supply sources, including industrial, automotive, and communications systems.
- Adjustable Operating Frequency: With an operating frequency range of 250kHz to 750kHz, which can be synchronized up to 850kHz, this controller allows for flexibility in the design of the power supply, enabling optimization of efficiency and component size.
- Powerful Gate Drivers: It features powerful onboard N-channel MOSFET gate drivers, which are capable of driving large MOSFETs, thus supporting high current applications.
- No Current Sense Resistor Required: The LTC3823EUH utilizes a current mode architecture that does not require a sense resistor, providing a more efficient operation by reducing power losses.
- Excellent Transient Response: The fast transient response of this controller ensures stable operation during sudden changes in load, which is critical for maintaining voltage regulation in dynamic systems.
- Adjustable Soft-Start: To prevent inrush current at startup, the LTC3823EUH includes an adjustable soft-start feature, which gradually ramps up the output voltage.
- Protection Features: It incorporates several protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown, enhancing the reliability and safety of the end application.
Applications:
The LTC3823EUH is ideal for use in a broad range of applications, including:
- Telecommunications Infrastructure
- Automotive Power Systems
- Industrial Power Supplies
- Networking and Datacom Equipment
- High-Density Distributed Power Systems
With its robust feature set and compact design, the LTC3823EUH from Linear Technology is a top choice for designers looking to implement a high-performance, reliable step-down voltage regulation solution in their power management systems.