EN
  • EN
  • DE

LTC3828EG

Part No LTC3828EG
Manufacturer Linear Technology
Description Dual 2-Phase Step-Down Controller with Tracking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208938-LTC3828EG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3828EG CAD Model

Description

LTC3828EG - Dual, 2-Phase Synchronous Step-Down Switching Regulator

The LTC3828EG is a high-performance, dual, 2-phase synchronous step-down switching regulator produced by Linear Technology, designed to deliver precise voltage regulation and high efficiency for advanced electronic systems. This component is particularly suited for applications requiring low voltage outputs at high current levels, such as in computing systems, telecommunications, and industrial equipment.

Key Features:

  • Wide Input Voltage Range: The LTC3828EG operates from a 4V to 36V input voltage range, making it versatile for a variety of power sources, including those found in automotive and industrial environments.
  • Dual Output Channels: It provides two independent output channels, each capable of delivering up to 2-phase operation. This feature allows for the reduction of input and output capacitance and provides a fast transient response.
  • High Efficiency: With its synchronous operation, the regulator minimizes power loss by replacing the diode with a low R<sub>DS(ON) MOSFET, thereby increasing efficiency, especially in low voltage applications.
  • Adjustable Switching Frequency: The LTC3828EG offers an adjustable switching frequency from 250kHz to 750kHz, or it can be synchronized to an external clock within the same range.
  • Current Mode Operation: Current mode control provides excellent line and load transient response and cycle-by-cycle current limiting.
  • Integrated Protection Features: It includes overvoltage protection, undervoltage lockout, and thermal shutdown for safe operation under abnormal conditions.
  • Compact Footprint: The LTC3828EG comes in a small 28-lead SSOP package, which is ideal for space-constrained applications.

Applications:

With its robust feature set and performance capabilities, the LTC3828EG is an excellent choice for a wide range of applications, including:

  • Point of Load Power Supplies
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems

The LTC3828EG's combination of high efficiency, dual outputs, and comprehensive protection features make it a reliable and powerful solution for complex power management challenges.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess