EN
  • EN
  • DE

LTC3875IUJ#TRPBF

Part No LTC3875IUJ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 250kHz to 720kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 40-QFN (6x6)
Win Source Part Number 119610-LTC3875IUJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3875IUJ#TRPBF CAD Model

Description

Introducing the LTC3875IUJ#TRPBF from Linear Technology

The LTC3875IUJ#TRPBF is a dual-phase synchronous step-down voltage mode controller that offers a comprehensive solution for high-performance power delivery. Designed by Linear Technology, now part of Analog Devices, this controller is well-suited for applications requiring precise voltage regulation and high efficiency across a wide range of operating conditions.

Key Features

  • Wide Input Voltage Range: The LTC3875IUJ#TRPBF operates over a 4.5V to 38V input voltage range, making it versatile for various system voltages and capable of handling a variety of power sources.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, improves transient response, and allows for the use of smaller and lower cost inductors and capacitors.
  • Precision Voltage Regulation: The product ensures precise control over output voltage with an accuracy of ±0.5% over a temperature range from -40°C to 125°C.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 250kHz to 770kHz or synchronize it to an external clock, providing flexibility to optimize for efficiency or component size.
  • Current Mode Control: The LTC3875IUJ#TRPBF features current mode control for excellent line and load transient response.
  • Integrated MOSFET Drivers: It includes powerful 1.1Ω on-chip MOSFET drivers to minimize switching losses and improve efficiency.

Robust Protection Features

The LTC3875IUJ#TRPBF incorporates a comprehensive suite of protection features to ensure reliable operation under adverse conditions. These include overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown. The device also provides a power good signal when the output is within ±7.5% of the regulated voltage, enabling seamless power sequencing and system monitoring.

Applications

Thanks to its robust feature set and flexibility, the LTC3875IUJ#TRPBF is ideal for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Networking Equipment
  • High-Density Distributed Power Systems

With its advanced control features and high level of integration, the LTC3875IUJ#TRPBF from Linear Technology is a reliable choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1997 $60.9985
12+ $10.0101 $120.1212
18+ $9.6973 $174.5514
25+ $9.3844 $234.6100
32+ $9.0716 $290.2912
43+ $8.1332 $349.7276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess