EN
  • EN
  • DE

LTC3900ES8#TRPBF

Part No LTC3900ES8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER RECT SYNC CONV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 11 V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise and Fall Time 15ns, 15ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117418-LTC3900ES8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3900ES8#TRPBF CAD Model

Description

The LTC3900ES8#TRPBF is a robust, high-performance gate driver IC designed by Linear Technology, now part of Analog Devices, to cater to the demanding requirements of power management applications. This IC is specifically engineered to drive N-channel MOSFETs in a synchronous rectified converter topology, providing efficient power conversion for a range of electronic devices.

Key Features:

  • High Voltage Capability: The LTC3900ES8#TRPBF operates up to a 100V supply voltage, making it suitable for high-voltage applications.
  • Powerful Drive: It features a strong gate drive capable of driving large MOSFETs with ease, ensuring minimal switching losses and improved overall efficiency.
  • Adaptive Shoot-Through Protection: This IC incorporates an adaptive shoot-through protection mechanism to prevent simultaneous conduction of both MOSFETs, a condition known as shoot-through, which can lead to device failure.
  • Wide Operating Temperature Range: The device operates over a temperature range from -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.
  • Compact Package: Housed in an 8-lead SOIC package, the LTC3900ES8#TRPBF is designed for space-constrained applications without compromising on functionality.

Applications:

The LTC3900ES8#TRPBF is ideal for a multitude of applications that require efficient power conversion. It is widely used in computing systems, telecommunications, industrial equipment, and automotive electronics, among others. Its ability to drive large MOSFETs makes it particularly useful in high-power density applications where efficient energy management is critical.

Quality and Reliability:

Linear Technology is renowned for its commitment to quality, and the LTC3900ES8#TRPBF is no exception. It is manufactured with the highest standards to ensure reliability and longevity in even the most challenging applications. The part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging and is lead (Pb) free, which is essential for RoHS compliance.

Conclusion:

In summary, the LTC3900ES8#TRPBF from Linear Technology is a versatile and efficient gate driver IC that offers high-voltage operation, powerful drive capabilities, and adaptive shoot-through protection. Its robust design and wide operating temperature range make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,677 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess