EN
  • EN
  • DE

LTC7000EMSE-1#PBF

Part No LTC7000EMSE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 135V
Logic Voltage - VIL, VIH 1.8V, 1.7V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 135 V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC7000EMSE-1#PBF,LTC7000EMSE-1#PBF-ND,505-LTC7000EMSE-1#PBF
Standard Package 37
Win Source Part Number 1072673-LTC7000EMSE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7000EMSE-1#PBF CAD Model

Description

The LTC7000EMSE-1#PBF is a high-performance, high voltage, high side N-channel MOSFET driver manufactured by Analog Devices Inc. This robust component is designed to operate over a wide input voltage range and is ideal for a variety of applications including but not limited to automotive, industrial, and telecommunications power systems.

Key Features

  • High Voltage Capability: The device can handle voltages up to 135V, making it suitable for high voltage applications.
  • Fast Switching: It is capable of very fast switching with the capability to drive large gate capacitances quickly, thus reducing switching losses and improving efficiency.
  • Adjustable Turn-On Slew Rate: This feature helps to control EMI and reduce system noise, which is particularly important in sensitive electronic equipment.
  • Robust Design: The LTC7000EMSE-1#PBF is designed to withstand harsh environments and is compliant with automotive standards for reliability and performance.
  • Integrated Bootstrap Diode: The inclusion of an integrated bootstrap diode simplifies the PCB layout and reduces external component count.

Applications

  • Automotive Power Distribution
  • Industrial Control Systems
  • DC/DC Converters
  • Telecommunications Infrastructure

Product Specifications

Parameter Value
Part Number LTC7000EMSE-1#PBF
Manufacturer Analog Devices Inc.
Input Voltage Range 3.5V to 135V
Operating Temperature -40°C to +125°C
Package MSOP-16

The LTC7000EMSE-1#PBF is available in a compact MSOP-16 package and is characterized for operation from -40°C to +125°C. With its advanced features and durable design, this high side driver is a reliable choice for managing high voltage MOSFETs in power-critical applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7302 $54.1114
16+ $6.3427 $101.4832
25+ $6.1445 $153.6125
34+ $5.9463 $202.1742
44+ $5.7481 $252.9164
59+ $5.1535 $304.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,005 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess