EN
  • EN
  • DE

LTC4002EDD

Part No LTC4002EDD
Manufacturer Linear Technology
Description Standalone Li-Ion Switch Mode Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208971-LTC4002EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4002EDD CAD Model

Description

The LTC4002EDD from Linear Technology is a robust and highly efficient standalone linear battery charger designed for single-cell lithium-ion batteries. This compact device is housed in a small 10-pin DFN package, making it an ideal solution for space-constrained applications.

With an input voltage range of 4.5V to 10V, the LTC4002EDD can accommodate a variety of power sources, including wall adapters and USB ports. Its adjustable charge current capability allows for up to 2A of charge current, providing the flexibility needed to cater to different battery capacities and charging speed requirements.

One of the key features of the LTC4002EDD is its automatic recharge feature. The charger initiates a new charging cycle if the battery voltage falls below a preset threshold, ensuring that the battery remains fully charged without the need for manual intervention. Additionally, the device incorporates a charge current monitor, which allows for accurate measurement of the charge current, enabling the user to monitor the charging process effectively.

The LTC4002EDD also boasts a number of safety features to protect both the battery and the charger. These include overvoltage protection, which prevents the battery from being overcharged, and thermal regulation, which reduces charge current if the internal temperature of the device exceeds a safe threshold. Furthermore, the charger has a shutdown mode that reduces the supply current to 15µA, significantly conserving battery life when not in active use.

For status indication, the LTC4002EDD provides a charge status output pin. This allows for an external LED or other indicator to show the charging progress, giving users a clear visual indication of the charging state. The precision end-of-charge control ensures that the battery is charged to its full capacity safely and efficiently.

In summary, the LTC4002EDD from Linear Technology is a versatile and reliable charging solution, perfect for portable electronics requiring efficient and safe battery management. Its compact size, combined with powerful features, makes it an excellent choice for designers looking to optimize their power management systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess