EN
  • EN
  • DE

LTC4011CFE

Part No LTC4011CFE
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER HIEFF 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 16
Current - Charging Constant - Programmable
Programmable Features Timer
Maximum Supply Voltage 34V
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 20-TSSOP-EP
Win Source Part Number 087347-LTC4011CFE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4011CFE CAD Model

Description

Linear Technology LTC4011CFE Overview

The LTC4011CFE is a versatile and powerful battery charger integrated circuit (IC) designed by Linear Technology, a company known for its high-performance analog integrated circuits. This advanced IC is specifically tailored for charging nickel-based batteries, including both Nickel Metal Hydride (NiMH) and Nickel Cadmium (NiCd) chemistries. It is an ideal solution for a wide range of applications such as portable devices, backup battery systems, and any electronic equipment requiring reliable battery management.

At the heart of the LTC4011CFE is its ability to provide a fast charge in a compact, thermally efficient package. The IC comes in a 16-lead TSSOP package with an exposed pad for enhanced thermal performance. It supports a wide input voltage range from 10V to 28V, making it flexible for various power supply scenarios. The LTC4011CFE also integrates a programmable charge current that can be set up to 4A, ensuring that batteries can be charged quickly and efficiently.

One of the key features of the LTC4011CFE is its intelligent charging algorithm. The IC utilizes a negative delta V (ΔV) charge termination technique, which is critical for preventing overcharging and ensuring the longevity of nickel-based batteries. Additionally, it includes a programmable charge timer for added safety, terminating the charge process if the battery does not reach full charge within a predetermined time frame.

The LTC4011CFE also boasts an automatic recharge feature, which initiates a new charging cycle if the battery voltage falls below a user-defined threshold, keeping batteries fully charged without user intervention. Moreover, it has a temperature-compensated charge voltage that protects the battery from being charged at inappropriate temperatures, further enhancing battery safety and lifespan.

For system monitoring and control, the LTC4011CFE provides status indication through its CHARGE_STATUS pin, which can be used to drive an LED or interface with a microcontroller. This allows for easy monitoring of the charging process and integration into more complex systems.

In summary, the LTC4011CFE from Linear Technology is a highly sophisticated battery charger IC, offering precision, flexibility, and safety for charging NiMH and NiCd batteries. It is a robust solution for designers looking to implement a reliable battery charging system in their products.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1493 $56.5972
8+ $13.2538 $106.0304
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0150 $308.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess