EN
  • EN
  • DE

MAX1737EEI

Part No MAX1737EEI
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHRG CTRLR 4-LI+ 28-QSOP / Stand-Alone Switch-Mode Lithium-Ion Battery-Charger Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 4
Current - Charging Constant
Programmable Features Timer
Battery Pack Voltage 16.8V
Voltage - Supply (Maximum) 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Part Number Series MAX1737
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810269-MAX1737EEI
Ultra Librarian 3D Model Ultra Librarian MAX1737EEI CAD Model

Description

The MAX1737EEI from Maxim Integrated is a highly sophisticated and feature-rich smart battery charger IC designed for charging lithium-ion (Li+) batteries. This versatile chip is engineered to provide safe and efficient charging for single-cell or multiple-series-cell battery packs, making it an ideal solution for portable electronic devices such as laptops, smartphones, and digital cameras.

Key Features:

  • Adaptive Charging: The MAX1737EEI incorporates an adaptive charging algorithm that adjusts the charging parameters based on the battery's condition, ensuring optimal charging efficiency and prolonging battery life.
  • High Accuracy: This smart charger offers high-accuracy voltage and current regulation, which is critical for maintaining battery health and safety during the charging process.
  • Integrated Safety Features: It includes multiple safety features such as prequalification of deeply discharged batteries, automatic charge termination, and thermal protection to prevent overcharging and overheating.
  • Charge Status Indicators: The device provides status outputs that can be used to drive LEDs or communicate with a host microcontroller to indicate charge status, fault conditions, and other operational states.
  • Programmable Charge Parameters: Charge current, charge voltage, and other critical parameters can be programmed via an external resistor network or a host microcontroller, offering great flexibility to tailor the charging profile to specific battery requirements.
  • Low Power Dissipation: Designed with power efficiency in mind, the MAX1737EEI minimizes power dissipation, which is essential for portable applications where power conservation is paramount.

Applications:

The MAX1737EEI is suitable for a wide range of applications that require reliable and efficient battery charging. Its advanced features make it an excellent choice for:

  • Portable Computing Devices
  • Handheld Instruments
  • Medical Equipment
  • Wireless Communication Devices
  • Smart Battery Packs

In summary, the Maxim Integrated MAX1737EEI smart battery charger is a cutting-edge solution for modern battery charging needs, providing precision, flexibility, and safety for a multitude of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,543 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess