EN
  • EN
  • DE

MAX6954APL+

Part No MAX6954APL+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRIVER LED SEG 14/16 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7, 14, 16 Segment, Common Cathode
Digits or Characters 8 Digits, 16 Digits
Operating Supply Current 22mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 142226-MAX6954APL+
Ultra Librarian 3D Model Ultra Librarian MAX6954APL+ CAD Model

Description

Maxim Integrated MAX6954APL+ Overview

The MAX6954APL+ from Maxim Integrated is a sophisticated LED display driver, engineered to control up to 16 individual 7-segment numeric LED digits, or up to 128 individual LEDs. This versatile component is an ideal solution for applications requiring dynamic and bright alphanumeric displays such as gaming machines, digital clocks, electronic meters, and other consumer electronics.

Utilizing an I²C-compatible, 2-wire serial interface, the MAX6954APL+ allows for easy integration into a variety of microcontroller-based systems. It supports a wide input voltage range from 2.7V to 5.5V, making it suitable for both low-power and standard 5V operation environments. The driver's multiplexing circuitry is designed to minimize power consumption, which is crucial for handheld and battery-powered devices.

Key Features

  • Drives up to 16 7-segment numeric LEDs or 128 discrete LEDs
  • 2.7V to 5.5V operation range suitable for various applications
  • I²C-compatible serial interface for easy communication
  • Integrated hexadecimal font map for quick character display
  • Individual LED segment control for custom characters and symbols
  • Brightness control for display intensity adjustment
  • Digital and analog brightness control to adapt to different lighting conditions
  • Low-power shutdown mode to conserve energy when not in use

The MAX6954APL+ also features an internal hexadecimal font that maps 16-segment alphanumeric characters to the digits 0–9, A–F, easing the process of displaying hexadecimal numbers. The device provides the flexibility to control each LED segment individually, allowing the creation of custom characters and symbols beyond the standard alphanumeric set.

With its digital and analog brightness control, the MAX6954APL+ offers the ability to fine-tune the intensity of the display, ensuring optimal visibility across a range of ambient lighting conditions. The low-power shutdown feature further enhances its application in portable devices by reducing power consumption when the display is not required.

Overall, the MAX6954APL+ is a highly capable LED display driver that combines ease of use with powerful display control features, making it a smart choice for developers looking to create dynamic and user-friendly interfaces.

You May Also Be Interested in

Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3973 $80.7946
4+ $33.1473 $132.5892
6+ $32.1113 $192.6678
8+ $31.0753 $248.6024
10+ $30.0392 $300.3920
13+ $26.9323 $350.1199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess