EN
  • EN
  • DE

MC10E404FN

Part No MC10E404FN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description QUAD DIFFERENTIAL AND/NAND | IC GATE AND/NAND QD DIFF 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND/NAND Gate
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E404
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217101-MC10E404FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E404FN CAD Model

Description

ON Semiconductor MC10E404FN: High-Speed Quad 2-Input AND Gate

The MC10E404FN is a high-performance integrated circuit designed by ON Semiconductor, renowned for its expertise in power and signal management. This particular device is a member of the 10E series, which is characterized by its high-speed ECL logic gates. The MC10E404FN specifically is a quad 2-input AND gate, making it a fundamental component for various digital applications where speed and reliability are crucial.

Constructed with advanced silicon-gate technology, the MC10E404FN offers a significant advantage in terms of speed performance. Each gate within the IC is designed to perform the logical AND function, which is essential in digital circuits for combining multiple signals with high precision and minimal delay. The device operates over a broad voltage range and provides differential outputs, which are critical for minimizing the effects of noise and ensuring signal integrity in complex electronic systems.

Key features of the MC10E404FN include:

  • High-Speed Performance: The device is optimized for exceptional speed, which is vital for high-frequency and high-performance computing applications.
  • Quad 2-Input AND Gates: With four independent AND gates, designers can implement multiple logic functions within a single package, saving space and reducing complexity.
  • Differential Outputs: This feature helps to combat noise and preserve signal fidelity, especially in environments with high electromagnetic interference.
  • PECL Mode Operation: The device is compatible with Positive Emitter Coupled Logic (PECL), ensuring compatibility with industry-standard logic levels.
  • Extended Temperature Range: The MC10E404FN is designed to operate reliably in a wide range of environmental conditions, making it suitable for industrial and automotive applications.

The MC10E404FN comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint while providing robustness for mounting on printed circuit boards. Its packaging and performance characteristics make it an excellent choice for applications including, but not limited to, telecommunications, data processing, high-speed computing, and other electronic systems that require fast and reliable logic operations.

Overall, the ON Semiconductor MC10E404FN is a testament to the company's commitment to providing high-quality, high-speed logic solutions that meet the demands of modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4851 $60.3361
26+ $4.5010 $117.0260
40+ $4.3601 $174.4040
55+ $4.2192 $232.0560
71+ $4.0783 $289.5593
95+ $3.6567 $347.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess