EN
  • EN
  • DE

MAX232EP

Part No MAX232EP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702612-MAX232EP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX232EP CAD Model

Description

The MAX232EP from Maxim Integrated is a robust and versatile integrated circuit designed to facilitate serial communication in a myriad of electronic applications. This device is particularly well-suited for environments that demand high reliability and extended operational life. It is an enhanced version of the popular MAX232, optimized for improved performance and durability.

Key Features

  • Dual Driver/Receiver: The MAX232EP includes two line drivers and two line receivers, supporting full-duplex communication for effective data transmission and reception.
  • Electrostatic Discharge (ESD) Protection: With built-in ESD protection, the MAX232EP is capable of withstanding ±15kV Human Body Model (HBM) surges, ensuring robustness in harsh electrical environments.
  • Wide Operating Voltage Range: This device operates from a single 5V power supply, making it compatible with a variety of digital logic levels and systems.
  • Low Power Consumption: Designed for energy efficiency, the MAX232EP is ideal for battery-powered and portable devices, thanks to its low-power shutdown mode.
  • High Data Rate: It supports data rates up to 120kbps, allowing for high-speed data communication in applications such as point-of-sale systems and industrial control.

Applications

The MAX232EP is widely used in applications where reliable serial communication is essential. Some common applications include:

  • Industrial control systems
  • Point-of-sale terminals
  • Data acquisition systems
  • Telecommunications equipment
  • Peripheral interface devices

Package and Quality

The MAX232EP is available in a 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, providing flexibility for different types of PCB layouts. Maxim Integrated is committed to high-quality standards, and the MAX232EP is no exception, ensuring reliable performance across its operational lifespan.

Whether you're developing a new communication interface or looking to upgrade existing equipment, the MAX232EP is a smart choice for a reliable and efficient serial interface solution.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $3.1924

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5512 $58.9608
22+ $5.3754 $118.2588
34+ $5.2079 $177.0686
46+ $5.0393 $231.8078
60+ $4.8718 $292.3080
80+ $4.3682 $349.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess