EN
  • EN
  • DE

MAX9406ETJ+T

Part No MAX9406ETJ+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC DVI/HDMI LVL SHIFTER 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Level Shifter
Applications Base Stations
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX9406
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707386-MAX9406ETJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9406ETJ+T CAD Model

Description

Maxim Integrated MAX9406ETJ+T High-Speed Level Shifter

The MAX9406ETJ+T from Maxim Integrated is a high-performance, low-skew, single-supply level translator ideal for applications that require high data rates and level shifting. This device is specifically designed to handle the level transition from low-voltage digital signals to higher voltage digital signals, making it an essential component in mixed-voltage systems.

Featuring a 26-bit, one-to-two level translating buffer/repeater, the MAX9406ETJ+T operates with a single +3.3V supply voltage and is capable of translating signals as low as 0.8V up to 3.3V/5V levels. This flexibility makes it suitable for interfacing between low-voltage FPGAs or SOCs with higher voltage peripheral components.

The MAX9406ETJ+T comes in a compact 32-pin TQFN package, offering a space-saving solution for dense circuit boards. Its small footprint does not compromise its performance, as it delivers high-speed signal translation with minimal propagation delay and channel-to-channel skew, which is critical for maintaining signal integrity in high-speed data interfaces.

One of the key features of the MAX9406ETJ+T is its support for hot insertion and hot swapping, which allows for the addition or removal of components without the need to power down the system. This feature is particularly useful in server farms, networking equipment, and other systems where uptime is crucial.

Additionally, the device includes integrated electrostatic discharge (ESD) protection circuitry, which safeguards against damage from static electricity, enhancing the reliability and longevity of the product. The MAX9406ETJ+T also offers a fail-safe feature that ensures the output is in a high-impedance state when the input is open, further protecting the device and connected components.

Overall, the Maxim Integrated MAX9406ETJ+T is an excellent choice for designers who need a robust, high-speed level shifter that can handle the demands of modern digital systems. Its combination of performance, compact size, and protective features make it a versatile and dependable component for a wide range of applications.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8509 $55.5270
70+ $1.5187 $106.3090
105+ $1.4713 $154.4865
145+ $1.4238 $206.4510
185+ $1.3763 $254.6155
245+ $1.2340 $302.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess