EN
  • EN
  • DE

PNX8511HW/B1

Part No PNX8511HW/B1
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC ANALOG COMPANION 100-HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Type Analog Companion Chip
Applications Set-Top Boxes
Mounting SMD (SMT)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 210207-PNX8511HW/B1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PNX8511HW/B1 CAD Model

Description

Product Overview: PNX8511HW/B1

The PNX8511HW/B1 is a cutting-edge multimedia processor developed by NXP Semiconductors, a leader in the industry known for delivering innovative and reliable solutions. This processor is specifically designed to cater to the rising demands of high-definition audio and video processing in a wide range of consumer electronics.

Key Features:

  • Advanced Processing Capabilities: The PNX8511HW/B1 is equipped with a powerful core that enables it to handle complex multimedia tasks with ease, ensuring smooth and efficient operation.
  • High-Definition Support: With its ability to process high-definition audio and video, this processor is ideal for applications requiring superior visual and audio quality, such as home theater systems, smart TVs, and streaming devices.
  • Integrated Peripherals: The processor includes a range of integrated peripherals, which simplifies system design and reduces the need for additional components, resulting in cost savings and a more compact form factor.
  • Low Power Consumption: Energy efficiency is a key aspect of the PNX8511HW/B1, making it suitable for devices where power consumption is a critical consideration.

Applications:

The versatility of the PNX8511HW/B1 allows it to be used across various applications. It is particularly well-suited for:

  • High-Definition Video Players and Recorders
  • Digital Set-Top Boxes
  • Interactive Digital TVs
  • Media Center PCs
  • Networked Multimedia Devices

Technical Specifications:

The PNX8511HW/B1 boasts a robust set of technical specifications that make it a top choice for developers and manufacturers:

  • High-performance multimedia processing core
  • Support for various audio and video formats
  • Integrated peripheral interfaces for enhanced connectivity
  • Optimized for low power consumption without sacrificing performance

In conclusion, the PNX8511HW/B1 from NXP Semiconductors represents a powerful solution for any multimedia application requiring high performance, flexibility, and efficiency. Its comprehensive feature set and energy-efficient design make it an ideal choice for the next generation of consumer electronics.

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess