EN
  • EN
  • DE

HPA02163RGER

Part No HPA02163RGER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description HIGHLY INTEGREATED BATTERY CHARG / Switching Charge Management Li-Ion/Li-Pol 4500mA 3.5V to 4.4V 24-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Series *
Win Source Part Number 776175-HPA02163RGER
Popularity Medium
Supply and Demand Status Limited
Family Name HPA02163
Introduction Date October 13, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HPA02163RGER CAD Model

Description

The HPA02163RGER is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance chip is part of Texas Instruments' extensive portfolio of electronic components that cater to a wide range of applications across multiple industries.

Key Features

  • Advanced Technology: The HPA02163RGER is built using the latest semiconductor technology, ensuring high efficiency, reliability, and performance.
  • Compact Size: This integrated circuit comes in a small VQFN package, making it ideal for space-constrained applications without compromising on functionality.
  • Low Power Consumption: Designed for energy-sensitive projects, the HPA02163RGER offers low power consumption, contributing to the overall efficiency of the end product.
  • High-Speed Operation: It is capable of operating at high frequencies, providing rapid data processing and communication capabilities.
  • Robust Temperature Range: The device can operate over a wide temperature range, ensuring stability and performance in varying environmental conditions.

Applications

The versatile HPA02163RGER is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Computing platforms
  • Industrial control systems
  • Consumer electronics
  • Automotive systems

Quality and Support

Texas Instruments is committed to delivering high-quality products. The HPA02163RGER is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards. Furthermore, customers can rely on Texas Instruments' comprehensive technical support and documentation to facilitate the integration of the HPA02163RGER into their projects.

Ordering Information

For purchasing and detailed specifications of the HPA02163RGER, customers can visit the Texas Instruments website or contact authorized distributors. The product is available for order with options for standard or custom packaging, depending on the requirements of the application.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess