EN
  • EN
  • DE

MAX9218ETM+

Part No MAX9218ETM+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Deserializer
Data Rate 700Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 27
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN-EP (6x6)
Win Source Part Number 707286-MAX9218ETM+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9218
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9218ETM+ CAD Model

Description

Maxim Integrated MAX9218ETM+ Gigabit Multimedia Serial Link (GMSL) Serializer

The MAX9218ETM+ from Maxim Integrated is a high-speed serializer designed for automotive and industrial applications where reliable data transmission is crucial. The device is part of Maxim's Gigabit Multimedia Serial Link (GMSL) family, which is engineered to provide high-speed data communication over relatively long distances.

With the capability to serialize 27 bits of parallel data and send it out as a single high-speed serial stream, the MAX9218ETM+ is an efficient solution for reducing cable complexity and weight in high-data-rate applications. The serializer operates over a single differential pair, which can be either a 50Ω coaxial or a 100Ω twisted-pair cable, offering flexibility in system design.

The MAX9218ETM+ supports a wide range of input data formats, including 18-bit RGB and 24-bit RGB with separate clock, which makes it suitable for transmitting high-resolution video in automotive infotainment systems, camera systems, and driver assistance features. Its robust design includes embedded control channels that operate in either direction, allowing for status and command information to be relayed between the serializer and deserializer without additional wires.

Key features of the MAX9218ETM+ include:

  • High-speed data serialization of up to 3.12 Gbps
  • Low Electromagnetic Interference (EMI) thanks to spread spectrum and programmable pre-emphasis
  • Automatic adaptation to cable length
  • Embedded bi-directional control channel
  • Extended temperature range of -40°C to +105°C, suitable for harsh environments
  • Small 48-pin LQFP (7mm x 7mm) package for compact PCB designs

For ease of integration, the MAX9218ETM+ is complemented by the MAX9219 deserializer, providing a complete solution for reliable, high-speed data transfer. This makes it an ideal choice for designers looking to create advanced driver-assistance systems (ADAS), infotainment, and safety-critical applications where performance and reliability are paramount.

Overall, the Maxim Integrated MAX9218ETM+ is a sophisticated component that addresses the growing need for high-speed data communication in modern automotive and industrial systems, ensuring that both video and control data can be transmitted with high fidelity and minimal cabling requirements.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6914 $58.7656
9+ $12.0545 $108.4905
13+ $11.6778 $151.8114
18+ $11.3011 $203.4198
23+ $10.9244 $251.2612
31+ $9.7943 $303.6233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess