EN
  • EN
  • DE

TPS62229DDCT

Part No TPS62229DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.7V 0.4A SYNC TSOT23 / Conv DC-DC 2.5V to 6V Synchronous Step Down Single-Out 0.7V to 6V 0.4A 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage 1.7V
Output Current 400mA
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 798070-TPS62229DDCT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62229
Introduction Date July 22, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62229DDCT CAD Model

Description

The TPS62229DDCT is a high-efficiency synchronous step-down DC/DC converter from Texas Instruments, designed to meet the power management requirements of battery-powered and low-power applications. This compact and versatile component is part of the TPS622xx family, which is known for its exceptional power density, reliability, and energy efficiency.

Key Features

  • High Efficiency: The TPS62229DDCT offers up to 95% efficiency, which helps in maximizing battery life for portable devices.
  • Adjustable Output Voltage: It allows for an adjustable output voltage range from 1.8V to 6V, providing flexibility for various design requirements.
  • Low Quiescent Current: With a low quiescent current of 17 µA, this converter minimizes standby power consumption, making it ideal for power-sensitive applications.
  • Power Save Mode: It includes a Power Save Mode that maintains high efficiency during light load operations.
  • Fast Transient Response: The device ensures a fast transient response, which is critical for maintaining voltage stability during rapid load changes.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which can be useful in reducing electromagnetic interference (EMI) in sensitive applications.

Applications

The TPS62229DDCT is suitable for a wide range of applications, including but not limited to portable media players, smartphones, digital cameras, and other handheld devices. Its small package size and high efficiency make it an excellent choice for space-constrained applications where power efficiency is crucial.

Package and Quality

Packaged in a 6-pin SOT-23 (DDC) thin package, the TPS62229DDCT is designed for easy integration into various circuit designs. Texas Instruments ensures the highest quality and reliability standards, making this product a dependable choice for designers and engineers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess