EN
  • EN
  • DE

M24C04-WBW6P

Part No M24C04-WBW6P
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case DIP-8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 724872-M24C04-WBW6P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C04-WBW6P CAD Model

Description

STMicroelectronics M24C04-WBW6P EEPROM

The M24C04-WBW6P is a high-performance 4-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, designed to provide flexible non-volatile data storage. This compact memory module is ideal for advanced applications in various fields, including consumer electronics, automotive, industrial automation, and telecommunications.

Key Features

  • Memory Size: The device offers a 4-Kbit (512 x 8) memory capacity, enabling it to store configuration parameters, setup data, or small application logs efficiently.
  • Interface: It operates through a serial I²C bus interface, ensuring easy integration with most microcontrollers and processors, with a maximum clock frequency of 400 kHz (Fast Mode) and 1 MHz (Fast Mode Plus).
  • Write Cycle Time: Fast write cycle times of 5 ms (typical) allow for quick data updates and minimal system downtime.
  • Operating Voltage Range: The M24C04-WBW6P functions within a wide supply voltage range of 2.5 V to 5.5 V, making it suitable for use in both 3.3 V and 5 V systems.
  • Package: Housed in a compact SO-8 package, the device occupies minimal board space and is well-suited for space-constrained applications.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, it ensures reliable performance under varying environmental conditions.
  • Write Protect: The device includes a hardware write protect feature, which allows the user to protect the entire memory array from inadvertent writes, enhancing data security.
  • Endurance: High data retention and write endurance, with 1 million write cycles per byte and a data retention period of 40 years, guarantee long-term reliability of the stored information.

Applications

The versatile nature of the M24C04-WBW6P EEPROM makes it an excellent choice for a wide array of applications. It can be used for device configuration storage, storing user preferences in consumer electronics, data logging in industrial systems, and maintaining non-volatile storage of critical data in automotive applications. Its robust design and compatibility with I²C communication make it a go-to solution for developers looking for a reliable and easy-to-implement memory component.

With its combination of size, performance, and reliability, the M24C04-WBW6P from STMicroelectronics represents a smart choice for designers seeking a memory solution that will keep their applications running smoothly and effectively.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5229 $52.1832
19+ $5.3522 $101.6918
29+ $5.1849 $150.3621
40+ $5.0177 $200.7080
52+ $4.8504 $252.2208
69+ $4.3486 $300.0534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess