EN
  • EN
  • DE

LTC3129IMSE-1#PBF

Part No LTC3129IMSE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 1.92V
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 15V
Current - Output 200mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3129
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3129IMSE-1#PBF
Standard Package 37
Win Source Part Number 1191153-LTC3129IMSE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3129IMSE-1#PBF CAD Model

Description

Analog Devices Inc. LTC3129IMSE-1#PBF Overview

The LTC3129IMSE-1#PBF is a high-efficiency, 200mA buck-boost DC/DC converter designed and manufactured by Analog Devices Inc. This versatile component is engineered to operate over a wide input voltage range, making it an ideal power solution for a variety of battery-powered and portable applications where the input voltage may vary above and below the output voltage.

With its advanced design, the LTC3129IMSE-1#PBF offers a seamless transition between buck and boost modes, ensuring a consistent output regardless of fluctuating input conditions. This feature is particularly important for devices that require a stable voltage supply in environments where input power may be unpredictable.

Key Features

  • Wide Input Voltage Range: Designed to accommodate input voltages from 2.42V to 15V, providing flexibility for various power sources.
  • Adjustable Output Voltage: The output voltage can be set between 1.8V and 5.25V, allowing customization for specific circuit requirements.
  • High Efficiency: The converter boasts up to 95% efficiency, minimizing energy loss and heat generation.
  • Low Quiescent Current: It features a low quiescent current of only 18µA, conserving battery life in portable applications.
  • Power Good Output: This feature provides a signal when the output voltage is within regulation, which is useful for power sequencing and monitoring.
  • Multiple Operating Modes: The LTC3129IMSE-1#PBF can be set to Burst Mode operation for high efficiency at light loads, or forced continuous mode for low noise performance.
  • Thermal Protection: Built-in over-temperature protection ensures the device operates within safe temperature ranges.

Applications

The flexibility and efficiency of the LTC3129IMSE-1#PBF make it suitable for a broad range of applications, including but not limited to:

  • Handheld Devices
  • Wireless Sensors
  • Medical Devices
  • Portable Instruments
  • Energy Harvesting Systems

The LTC3129IMSE-1#PBF is available in a compact 16-lead MSOP package with a thermally enhanced pad, optimizing it for space-constrained environments while ensuring reliable thermal performance. With its robust feature set and flexible design, this converter is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess