EN
  • EN
  • DE

LT8495HFE#PBF

Part No LT8495HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Charge Pump, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1.202V
Voltage - Output (Max) 70V (Switch)
Current - Output 2.1A (Switch)
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier Both
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8495
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LT8495HFE#PBF-505,-2735-LT8495HFE#PBF
Standard Package 74
Win Source Part Number 1204900-LT8495HFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8495HFE#PBF CAD Model

Description

Product Overview: LT8495HFE#PBF

The LT8495HFE#PBF is a state-of-the-art step-up DC/DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is engineered to meet the demanding needs of a wide array of applications, including but not limited to automotive, industrial, medical, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LT8495HFE#PBF operates over a broad input voltage range, making it highly versatile for various operating conditions and ensuring compatibility with a multitude of power sources.
  • High Efficiency: With its advanced design, this converter achieves high efficiency, which is crucial for reducing power loss and improving overall system performance.
  • Adjustable Frequency: The switching frequency of the LT8495HFE#PBF is adjustable, allowing designers to optimize the converter for specific applications, balancing efficiency and component size.
  • Robust Thermal Performance: Packaged in a thermally efficient HFE package, the LT8495HFE#PBF is capable of operating at higher temperatures, ensuring reliable performance even under strenuous conditions.
  • Integrated Functions: The device includes features such as soft-start capability and under-voltage lockout, which contribute to the smooth operation and protection of the converter and the overall system.

Applications

The versatility of the LT8495HFE#PBF allows it to be used in a variety of applications. Its ability to boost lower voltages to higher levels makes it ideal for battery-powered devices where extending runtime is critical. It is also well-suited for powering sensors, microcontrollers, and other low-power electronics in automotive environments where input voltages can vary widely.

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT8495HFE#PBF is no exception, as it is designed to meet stringent industry standards and undergoes rigorous testing to ensure it meets the high expectations of customers. This commitment to excellence ensures that the LT8495HFE#PBF is a reliable choice for designers looking to integrate a high-quality step-up DC/DC converter into their systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess