EN
  • EN
  • DE

TPS613226ADBVT

Part No TPS613226ADBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3.6V 1.6A SOT23-5 / Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 1.6A SC-74A, SOT-753
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 0.9V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.6V
Current - Output 1.6A
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS613226
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49469-6,296-49469-2,296-49469-1
Standard Package 250
Win Source Part Number 1316385-TPS613226ADBVT
Ultra Librarian 3D Model Ultra Librarian TPS613226ADBVT CAD Model

Description

Product Overview: TPS613226ADBVT from Texas Instruments

The TPS613226ADBVT is a high-performance, synchronous boost converter integrated circuit (IC) from the renowned manufacturer, Texas Instruments (TI). This compact and efficient power management solution is designed to meet the requirements of a wide range of applications, particularly those demanding a small footprint and low power consumption.

Key Features

  • High Efficiency: The TPS613226ADBVT offers high efficiency that can go up to 95%, making it an ideal choice for battery-powered devices where power conservation is critical.
  • Adjustable Output Voltage: The output voltage of the device can be adjusted to meet the needs of various applications, ensuring flexibility in design.
  • Low Quiescent Current: With a low quiescent current, the IC ensures minimal power draw when in standby mode, thereby extending battery life.
  • Small Package Size: The device comes in a small 6-pin SOT-23 package, which is perfect for space-constrained applications.
  • Integrated Synchronous Rectifier: The inclusion of an integrated synchronous rectifier helps to reduce the external component count, simplifying the design and reducing overall system cost.

Applications

The TPS613226ADBVT is versatile and can be used in a variety of applications, including but not limited to:

  • Portable electronics such as smartphones, tablets, and digital cameras
  • Wearable devices like fitness trackers and smartwatches
  • Wireless peripherals like keyboards and mice
  • Energy harvesting and solar-powered systems
  • IoT devices requiring efficient power management

Technical Specifications

  • Input Voltage Range: 0.9V to 5.5V
  • Output Voltage Range: 1.8V to 5.5V (adjustable)
  • Switching Frequency: Up to 3.1MHz
  • Output Current: Up to 3A (peak)
  • Operating Temperature Range: -40°C to 85°C

The TPS613226ADBVT from Texas Instruments is a reliable and efficient solution for designers looking to enhance the performance of their power-sensitive applications. TI's commitment to quality ensures that this boost converter delivers consistent performance and durability, making it a preferred choice for engineers and product developers.

You May Also Be Interested in

Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5418 $51.4710
225+ $0.4446 $100.0350
350+ $0.4307 $150.7450
480+ $0.4168 $200.0640
625+ $0.4029 $251.8125
835+ $0.3612 $301.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,790 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess