EN
  • EN
  • DE

MAX1526ETM+

Part No MAX1526ETM+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208388-MAX1526ETM+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1526ETM+ CAD Model

Description

The MAX1526ETM+ from Maxim Integrated is a top-tier linear regulator designed to deliver high efficiency and low dropout performance. This device is capable of providing a continuous output current of up to 500mA, making it an ideal choice for portable electronics, such as PDAs, smartphones, and tablet computers, where prolonged battery life is crucial.

One of the standout features of the MAX1526ETM+ is its low dropout voltage, which ensures that the regulator can maintain a stable output even when the input-to-output voltage differential is minimal. This is particularly beneficial in battery-operated devices, where the input voltage can vary significantly during the battery's discharge cycle.

The regulator operates over a wide input voltage range from 2.5V to 5.5V, allowing it to support a variety of power sources. Its output voltage is factory preset to 1.8V, 2.5V, 3.0V, 3.3V, or 5.0V, which covers the common voltage requirements for digital circuits. Additionally, the MAX1526ETM+ features a low quiescent current, further enhancing its power-saving capabilities and extending battery life in portable applications.

For safety and reliability, the MAX1526ETM+ incorporates several protective features. These include short-circuit protection, thermal overload protection, and a reverse-battery protection mechanism that prevents damage to the regulator if the battery is accidentally installed backward.

Engineered in a compact, thermally efficient, 6-pin thin SOT23 package, the MAX1526ETM+ is designed to occupy minimal board space, which is a critical factor in the design of modern, space-constrained electronic devices. The small footprint, combined with its impressive performance characteristics, makes the MAX1526ETM+ a highly versatile and valuable component for designers looking to optimize power management in their products.

Whether you're developing a handheld device, wearable technology, or any other application that demands efficient power regulation, the MAX1526ETM+ offers the performance and features necessary to meet these stringent requirements.

You May Also Be Interested in

Mindspeed
Lowest to $3.6879
ESMT
Lowest to $2.8575
ESMT
256K x 32 Bit x 4 Banks Double Data Rate SDRAM
Need more? Email Us
Infineon Technologies
Need more? Email Us
ESMT
DRAM Chip SDRAM 16Mbit 1Mx16 3.3V 50-Pin TSOP-II / 512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.4874
Freescale Semiconductor - NXP
Need more? Email Us
ESMT
Need more? Email Us
STMicroelectronics
REMOTE CONTROL ENCODER/DECODER CIRCUIT
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6500 $60.4500
31+ $3.8161 $118.2991
47+ $3.6960 $173.7120
65+ $3.5770 $232.5050
84+ $3.4581 $290.4804
112+ $3.1000 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess