EN
  • EN
  • DE

SN74LVC32AMPWREP

Part No SN74LVC32AMPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14TSSOP / OR Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 3.8ns @ 3.3V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-22362-6,-SN74LVC32AMPWREP-NDR,-V62/04661-02YE-NDR,296-22362-6-NDR,TEXTISSN74LVC32AMPWREP,296-22362-1-NDR,2156-SN74LVC32AMPWREP,296-22362-2,296-22362-1,296-22362-2-NDR,V62/04661-02YE,-SN74LVC32AMPWREPG4,-V62/04661-02YE,-296-22362-1-ND,-296-22362-1-NDR,-296-22362-1,-SN74LVC32AMPWREPG4-NDR
Standard Package 2,000
Win Source Part Number 1040594-SN74LVC32AMPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC32AMPWREP CAD Model

Description

Product Overview: SN74LVC32AMPWREP

The SN74LVC32AMPWREP is a high-performance, quadruple 2-input positive-OR gate integrated circuit (IC) from Texas Instruments designed to operate from 1.65 V to 5.5 V. This feature allows the device to interface with a wide range of other logic families, making it ideal for mixed-voltage applications. The device is part of Texas Instruments' range of enhanced products (EP), which are specifically designed to perform reliably in harsh environments and are characterized for operation from -40°C to 125°C.

The SN74LVC32AMPWREP is fabricated using advanced silicon-gate CMOS technology to achieve fast propagation delays, low quiescent power, and high noise immunity. These characteristics are crucial for modern high-speed, low-power electronic systems. The balanced output drive of this IC provides a good impedance match which minimizes output skew and improves overall performance.

This logic gate is provided in a TSSOP-14 package, which is optimized for reduced space on printed circuit boards (PCBs). The small form factor does not compromise the device's performance and reliability, which are hallmarks of Texas Instruments' products.

Key features of the SN74LVC32AMPWREP include:

  • Support for 5-V tolerant inputs, which allows for interfacing with 5-V logic levels without damage to the device.
  • Low power consumption, with a typical ICC of only 10 µA maximum, which is essential for battery-operated and power-sensitive applications.
  • Inputs accept voltages up to 5.5 V, providing flexibility in connecting to higher voltage logic levels.
  • IOFF support, which ensures that no damaging current will flow through the device when it is powered down.
  • Latch-up performance exceeds 250 mA per JESD 78, Class II, ensuring robust operation in the presence of high transient currents.
  • ESD protection exceeds JESD 22, ensuring the device's resilience against electrostatic discharge events.

The SN74LVC32AMPWREP is a versatile component suitable for a wide array of applications, including servers, telecommunications, computing, industrial, and consumer electronics, where reliable logic operations are critical under varying environmental conditions. Its robust design and advanced features make it an excellent choice for engineers looking to incorporate reliable logic functionality into their designs.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3379 $53.5160
95+ $1.0978 $104.2910
145+ $1.0635 $154.2075
195+ $1.0292 $200.6940
255+ $0.9949 $253.6995
340+ $0.8919 $303.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess