EN
  • EN
  • DE

SN74AS869NT

Part No SN74AS869NT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER 8BIT SYNC U/D 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 8
Reset Synchronous
Timing Synchronous
Count Rate 45MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 1099456-SN74AS869NT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AS869NT CAD Model

Description

The SN74AS869NT is a high-performance integrated circuit developed by the renowned manufacturer, Texas Instruments. This device falls into the category of logic counters, specifically designed to meet the demands of advanced digital systems. The SN74AS869NT is part of the AS logic family, known for its high-speed operation and compatibility with a variety of digital applications.

Key Features

  • Logic Type: Synchronous Counter
  • Counting Sequence: Up/Down
  • Number of Circuits: Dual 4-Bit
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Package / Case: 24-DIP (0.300", 7.62mm)
  • Mounting Type: Through Hole

Performance and Applications

The SN74AS869NT is engineered to provide reliable and efficient performance in high-speed counting applications. With its synchronous up/down counting capability, it can be used in a wide array of digital systems, including microprocessors, digital clocks, and other timing-related tasks. The dual 4-bit configuration allows for versatility in design, giving engineers the flexibility to use it in either single 8-bit or dual 4-bit modes.

This counter features a direct clear function, enabling the reset of the counter to zero, which is essential for precise timing operations. Additionally, the device offers a cascading feature, allowing multiple counters to be connected together for extended counting ranges without significant propagation delays that can affect timing accuracy.

Quality and Reliability

Texas Instruments is known for producing high-quality components that adhere to strict industry standards. The SN74AS869NT is no exception, with its robust design ensuring stable operation within the specified temperature and supply voltage ranges. The through-hole mounting design ensures a secure connection to the PCB, which is critical for applications that may encounter mechanical stress or vibration.

Conclusion

In summary, the SN74AS869NT from Texas Instruments is an exceptional choice for designers looking for a reliable, high-speed synchronous counter. Its dual 4-bit configuration, up/down counting, and cascading capabilities make it a versatile component suitable for a broad range of digital applications.

You May Also Be Interested in

LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess