EN
  • EN
  • DE

74AHC2G00GD

Part No 74AHC2G00GD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130664-74AHC2G00GD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC2G00GD CAD Model

Description

Product Overview: NXP 74AHC2G00GD

The NXP 74AHC2G00GD is a high-speed, dual 2-input NAND gate IC that combines the benefits of the high-speed CMOS technology with the high noise immunity and low power consumption of TTL logic. Designed for use in a broad range of applications across various industries, this device is a reliable and efficient solution for your digital logic circuit needs.

Key Features

  • Logic Type: Dual 2-Input NAND Gate
  • Package: Housed in an 8-pin XSON package, the 74AHC2G00GD offers a compact footprint for space-constrained applications.
  • Operating Voltage: Ranges from 2.0V to 5.5V, making it compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems.
  • High-Speed: Characterized for operation from -40°C to +125°C, it is designed for high-speed Si-gate CMOS functions.
  • Low Power Consumption: The device has a low power dissipation, which is ideal for battery-operated and low-power applications.
  • Symmetrical Output Impedance: Ensures balanced propagation delays for improved circuit performance.
  • ESD Protection: Enhanced electrostatic discharge protection is integrated to safeguard the device from static damage.
  • Latch-up Performance: Exceeds 250 mA per JESD 78, Class II, ensuring stable operation under a variety of conditions.

Applications

The versatility of the NXP 74AHC2G00GD allows it to be used in a wide array of applications, including:

  • Control systems
  • Signal processing
  • Communication devices
  • Embedded systems
  • Computing equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 74AHC2G00GD is no exception. This product is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. With its robust design and proven performance, the 74AHC2G00GD is a reliable choice for designers and engineers looking for a high-performance dual 2-input NAND gate solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7695 $61.9325
80+ $1.4518 $116.1440
125+ $1.4068 $175.8500
170+ $1.3617 $231.4890
220+ $1.3155 $289.4100
295+ $1.1793 $347.8935
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess