EN
  • EN
  • DE

TPS22922BYFPR

Part No TPS22922BYFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH ULOW RDS 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 0.9 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 14 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA
Win Source Part Number 055481-TPS22922BYFPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22922BYFPR CAD Model

Description

The TPS22922BYFPR is a high-performance, ultra-low resistance load switch manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact, feature-rich component is designed to effectively manage power distribution in various electronic systems, from portable devices to larger-scale digital applications.

Key Features

  • Ultra-Low On-Resistance: The TPS22922BYFPR boasts an exceptionally low on-resistance (RON) of only 28 mΩ at a 5V gate drive, which minimizes power loss and improves efficiency in power management.
  • Input Voltage Range: This load switch operates over a wide input voltage range from 1.05V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Current Handling: The device can handle a continuous current of up to 2A, providing sufficient throughput for most small to medium power requirements.
  • Quick Output Discharge: It includes an integrated quick output discharge transistor that ensures the output voltage falls rapidly when the switch is turned off, preventing any unwanted power residue in the subsequent circuitry.
  • Controlled Slew Rate: The TPS22922BYFPR features a controlled slew rate to mitigate inrush current, thus enhancing system stability and reducing the likelihood of voltage droop.
  • Small Form Factor: Housed in a tiny 6-pin, 1.6 x 1.6mm Wafer Chip-Scale Package (WCSP), this load switch saves valuable board space in space-constrained applications.

Applications

The versatile nature of the TPS22922BYFPR makes it an ideal choice for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • GPS Devices
  • Wireless and IoT Devices
  • Power Supply Distribution Networks

Quality and Reliability

As with all Texas Instruments products, the TPS22922BYFPR is manufactured to the highest quality standards, ensuring reliable performance and longevity in your application. TI's commitment to excellence is reflected in the rigorous testing and quality control procedures that accompany the production of each component.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5758 $51.8220
215+ $0.4725 $101.5875
330+ $0.4577 $151.0410
455+ $0.4430 $201.5650
585+ $0.4282 $250.4970
785+ $0.3839 $301.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,003 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess