EN
  • EN
  • DE

PIC16F505-I/MG

Part No PIC16F505-I/MG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 16QFN / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 72 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number PIC16F505
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F505IMG
Standard Package 120
Win Source Part Number 1319195-PIC16F505-I/MG
Ultra Librarian 3D Model Ultra Librarian PIC16F505-I/MG CAD Model

Description

Microchip Technology's PIC16F505-I/MG Microcontroller

The PIC16F505-I/MG is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a cost-effective solution for a wide range of embedded applications. This versatile microcontroller is housed in a compact 14-pin QFN package, making it ideal for space-constrained applications while providing robust functionality and reliability.

Featuring a RISC architecture, the PIC16F505-I/MG provides a fast and efficient processing platform with a maximum CPU speed of 20 MHz. It is equipped with 1.5 KB of flash program memory, which allows for flexible program storage, and 72 bytes of data RAM for temporary data storage during operation. The device also includes 128 bytes of EEPROM, offering non-volatile memory for critical data that must be preserved between power cycles.

The microcontroller's I/O capabilities include 12 general-purpose I/O pins that can be configured for a variety of functions, allowing designers to interface with sensors, actuators, and other peripherals. The PIC16F505-I/MG also features an integrated analog comparator, which can be used for simple analog signal processing tasks without the need for external components.

For timing and control, the device includes an 8-bit timer and a watchdog timer, which are essential for managing time-sensitive operations and ensuring system reliability through reset functions in the event of a software anomaly. The microcontroller operates on a wide voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.

Programmability is a key feature of the PIC16F505-I/MG, with support for in-circuit serial programming (ICSP) for easy firmware updates and development. Microchip's MPLAB IDE and a variety of development tools are compatible with the PIC16F505-I/MG, providing a comprehensive ecosystem for developers to create and debug their applications.

In summary, the PIC16F505-I/MG microcontroller is a versatile, powerful, and cost-effective solution for a multitude of embedded control applications. Its combination of memory, I/O, and on-chip features, along with the support of Microchip's development tools, makes it an excellent choice for product designers looking to optimize performance and minimize space.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess