EN
  • EN
  • DE

LM2931AZ5

Part No LM2931AZ5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Low Dropout Voltage Regulator | IC REG LINEAR 5V 100MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 33V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 1mA
Maximum Supply Current 30mA
PSRR 80dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LM2931
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198305-LM2931AZ5
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2931AZ5 CAD Model

Description

ON Semiconductor LM2931AZ5 Low Dropout Voltage Regulator

The LM2931AZ5 from ON Semiconductor is a robust low dropout voltage regulator designed to provide a stable power supply even under challenging conditions. This regulator is specifically engineered to maintain stability and performance when subjected to extreme variations in input voltage, load conditions, and environmental temperatures. It is an ideal choice for automotive, industrial, and battery-powered applications.

The device operates with a nominal input voltage range from 4.5V to 40V, making it suitable for a wide array of power sources. It provides a fixed output voltage of 5V, which is a common requirement for many electronic circuits, with an output current capability of up to 100mA. The LM2931AZ5's low dropout voltage ensures efficient operation, even when the input voltage is very close to the output voltage, enhancing battery life in portable applications.

One of the key features of the LM2931AZ5 is its exceptional resilience to input supply transients, which is a critical attribute for automotive power supplies that must cope with load dump and cold-crank conditions. The device is also equipped with a range of protective features, including short-circuit protection and thermal shutdown, which safeguard the regulator and the downstream circuitry from potential damage due to overcurrent or excessive temperature conditions.

In addition to its protective functions, the LM2931AZ5 offers a low quiescent current, which is particularly beneficial for battery-powered devices where power conservation is paramount. The regulator's ability to maintain a low quiescent current even in dropout mode further extends battery life.

The LM2931AZ5 is available in a TO-92 package, which is widely used for through-hole mounting. This package type allows for easy integration into a variety of circuit boards and is conducive to prototyping and small-scale production runs.

Overall, the LM2931AZ5 low dropout voltage regulator from ON Semiconductor is a reliable and efficient solution for designers who require a stable voltage source that can withstand demanding conditions while offering a suite of protection features to ensure the longevity and reliability of their electronic products.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5162 $59.3630
275+ $0.4236 $116.4900
425+ $0.4104 $174.4200
585+ $0.3971 $232.3035
755+ $0.3839 $289.8445
1,010+ $0.3442 $347.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess