EN
  • EN
  • DE

MAX3480EBEPI

Part No MAX3480EBEPI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-485/RS-422 DATA INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70 mV
Data Rate 250kbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630586-MAX3480EBEPI
Ultra Librarian 3D Model Ultra Librarian MAX3480EBEPI CAD Model

Description

Maxim Integrated MAX3480EBEPI Overview

The MAX3480EBEPI is a robust, high-speed transceiver module from Maxim Integrated, designed to facilitate communication over RS-485/RS-422 networks. It is a pivotal component in industrial, automation, and control applications where long-distance data transmission is required along with noise immunity and high reliability.

Key Features

  • High-Speed Operation: This transceiver is capable of operating at data rates up to 10Mbps, making it suitable for high-speed data communication requirements.
  • Extended Temperature Range: The MAX3480EBEPI is designed to withstand extreme conditions, operating effectively in a temperature range from -40°C to +85°C.
  • Half-Duplex Communication: It supports half-duplex communication, allowing for bidirectional communication over a single pair of wires.
  • Fail-Safe Feature: The device ensures a fail-safe receiver output, even when the input is open, shorted, or idle, which enhances the reliability of the communication system.
  • ESD Protection: The transceiver comes with integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device against transient voltage spikes.
  • Low Power Shutdown: It includes a low-power shutdown mode that reduces power consumption when the device is not in active use.

Applications

The MAX3480EBEPI is versatile and can be used in various applications such as:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Data acquisition systems
  • Point of Sale (POS) terminals

Package and Quality

The device is available in a 14-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into PCB designs. Maxim Integrated adheres to stringent quality control measures, ensuring that each MAX3480EBEPI transceiver meets the highest performance and reliability standards expected in industrial-grade components.

Overall, the MAX3480EBEPI from Maxim Integrated stands out as a reliable and efficient solution for RS-485/RS-422 communication, offering the performance and durability required for the most demanding applications.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess