EN
  • EN
  • DE

LM5018MR

Part No LM5018MR
Manufacturer Texas Instruments
Description 100V, 300mA Constant On-Time Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200208-LM5018MR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5018MR CAD Model

Description

The LM5018MR is a highly efficient voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of TI's LM5018 series, which are known for their high-performance capabilities in a wide range of applications. The LM5018MR is a versatile component that is suitable for various electronic devices requiring a reliable power supply.

Key Features:

  • Wide Input Voltage Range: The LM5018MR operates with an input voltage range from 7.5V to 100V, making it suitable for a broad spectrum of applications, including industrial, automotive, and telecommunications.
  • High-Efficiency Operation: With an integrated 100V N-Channel MOSFET, the device provides efficient power conversion, which is crucial for minimizing heat dissipation and improving system reliability.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the needs of various circuits, providing designers with the flexibility to use the regulator in multiple configurations.
  • Constant On-Time (COT) Control: The COT architecture ensures fast transient response and excellent loop stability without the need for loop compensation.
  • Thermal Shutdown: The device includes a thermal shutdown feature, enhancing the safety and longevity of both the regulator and the overall system by preventing operation at excessively high temperatures.
  • Frequency Synchronization: The LM5018MR supports frequency synchronization to an external clock, which can help to minimize electromagnetic interference (EMI) in sensitive applications.

Applications:

The LM5018MR is ideal for a variety of applications, including:

  • Industrial power systems
  • Automotive electronics
  • Telecom infrastructure
  • Power modules
  • Green energy systems, such as solar inverters and wind turbines

Packaging:

The LM5018MR is offered in an MSOP-PowerPAD™ package, which aids in efficient heat dissipation and allows for compact PCB layout designs.

Conclusion:

With its robust feature set and flexible design options, the LM5018MR from Texas Instruments stands out as a powerful solution for a wide array of power regulation needs. Its high efficiency, wide input voltage range, and advanced safety features make it a reliable choice for engineers looking to optimize their power systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3751 $52.2522
45+ $2.2248 $100.1160
70+ $2.1497 $150.4790
101+ $1.9993 $201.9293
130+ $1.9242 $250.1460
163+ $1.8490 $301.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,720 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess