EN
  • EN
  • DE

PIC16C71-20I/SO

Part No PIC16C71-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC / PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
RAM Size 36 x 8
Supply Voltage - Operating 4V ~ 6V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C71
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16C71-20I/SO-NDR
Standard Package 42
Win Source Part Number 1084925-PIC16C71-20I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C71-20I/SO CAD Model

Description

Product Overview: PIC16C71-20I/SO

The PIC16C71-20I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is part of Microchip's extensive PIC family, known for their user-friendly and flexible designs that cater to a wide range of applications. This particular model is housed in a sleek SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Key Features

  • CPU: The PIC16C71-20I/SO is built around a powerful PIC microcontroller which provides a rich instruction set and versatile hardware addressing modes.
  • Clock Speed: It operates at a speed of 20MHz, offering swift processing capabilities for various tasks.
  • I/O Ports: This device is equipped with 13 I/O pins, allowing for flexible interfacing with peripheral devices.
  • Analog-to-Digital Converter (ADC): It includes a 4-channel, 8-bit ADC, enabling the microcontroller to convert analog signals into digital data for processing.
  • EEPROM: The on-board EEPROM provides data retention without power, making it suitable for non-volatile memory applications.
  • Temperature Range: This microcontroller can operate over an industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions.
  • Power-saving Modes: Features several power-saving modes, such as Idle and Power-down modes, which help in reducing power consumption during periods of inactivity.

Applications

The PIC16C71-20I/SO is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Communication systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The PIC16C71-20I/SO microcontroller is no exception and is designed to meet the high standards expected by industry professionals. Its robust design ensures that it can handle the demands of both complex and simple embedded systems.

Whether you're developing a new project or upgrading an existing one, the PIC16C71-20I/SO from Microchip Technology offers the performance, flexibility, and reliability needed to meet your microcontroller needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess