EN
  • EN
  • DE

LTC7124IUDD#PBF

Part No LTC7124IUDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 16.8V
Current - Output 3.5A
Frequency - Switching 4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (3x5)
Base Product Number LTC7124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names Q13668999-A,505-LTC7124IUDD#PBF,-2735-LTC7124IUDD#PBF,LTC7124IUDD#PBF-CRL,LTC7124IUDD#PBF-ND
Standard Package 73
Win Source Part Number 1192486-LTC7124IUDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7124IUDD#PBF CAD Model

Description

Analog Devices Inc. LTC7124IUDD#PBF Dual Output Step-Down Regulator

The LTC7124IUDD#PBF from Analog Devices Inc. is a high-performance, dual output synchronous step-down DC/DC regulator that is designed to meet the needs of modern electronic devices requiring efficient power management. This component is part of a family of fast-switching regulators that offer a compact, efficient, and reliable solution for applications requiring dual outputs with high current capabilities.

With its wide input voltage range of 3.1V to 17V, the LTC7124IUDD#PBF can accommodate a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated 5V and 12V power rails. The dual outputs are independently adjustable from 0.6V to 99% of VIN, providing the flexibility to power a wide array of ICs and devices with different voltage requirements.

The LTC7124IUDD#PBF features a high switching frequency that can be programmed from 500kHz to 2MHz or synchronized to an external clock, allowing for a smaller overall solution size due to the use of compact external components. The high-frequency operation also enables fast transient response and excellent loop stability.

This regulator incorporates internal top and bottom high-efficiency power switches and can deliver up to 3.5A of continuous output current per channel at voltages as low as 0.6V. The peak efficiency is optimized with selectable Burst Mode® operation, which reduces quiescent current to just 8μA per channel during light loads, thus extending battery life in portable applications.

The LTC7124IUDD#PBF is designed with safety and reliability in mind, featuring overvoltage, overcurrent, and over-temperature protection. The device also has a power good status flag for each channel, which provides real-time feedback on the output voltage integrity, ensuring reliable operation of the end application.

This regulator comes in a compact 3mm x 4mm QFN package, making it an ideal choice for space-constrained applications such as handheld devices, portable medical equipment, and industrial control systems. With its robust feature set and high level of integration, the LTC7124IUDD#PBF is a versatile power solution that simplifies design and enhances system performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess