EN
  • EN
  • DE

AP2612GY-HF

Part No AP2612GY-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Capable of 1.8V Gate Drive, Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145585-AP2612GY-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2612GY-HF CAD Model

Description

The AP2612GY-HF is an N-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It is engineered for efficient power management in various electronic applications. This MOSFET benefits from advanced trench technology that delivers a low RDS(ON) and reduced gate charge, resulting in improved switching performance and lower power dissipation.

Applications:

  • Synchronous Rectification
  • DC-DC Conversion
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control

Features:

  • Low RDS(ON), minimizing conduction losses
  • Low Gate Charge (Qg) for high-speed switching
  • Avalanche Rated
  • Halogen-Free
  • RoHS Compliant
  • Surface Mount Package

Benefits:

  • Increased energy efficiency due to decreased power losses
  • Faster switching frequencies, contributing to higher system performance
  • Enhanced device reliability due to its ability to withstand avalanche conditions
  • Environmentally conscious design with halogen-free materials and RoHS compliance
  • Streamlined board assembly process with its surface mount design

Additional Details:

The AP2612GY-HF is typically available in a surface-mount package. Its combination of low on-resistance and high-speed switching makes it particularly well-suited for applications where efficiency and power density are paramount. The datasheet provides specific details regarding RDS(ON) values, gate charge characteristics, and other essential electrical parameters. Designers must consider the MOSFET's voltage and current limitations to ensure proper operation.

Furthermore, effective thermal management is critical to the AP2612GY-HF's performance. Utilizing appropriate heat sinking techniques is essential for maintaining device reliability, especially in demanding power applications. The robustness and electrical characteristics of the AP2612GY-HF make it a reliable choice for diverse power management solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess