EN
  • EN
  • DE
  • IT

DS92LV1212AMSAX/NOPB

Part No DS92LV1212AMSAX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALZR RANDOM LOCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Function Deserializer
Data Rate 400Mbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 1
Number of Outputs 10
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DS92LV1212
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378310-DS92LV1212AMSAX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LV1212AMSAX/NOPB CAD Model

Description

The DS92LV1212AMSAX/NOPB from Texas Instruments is a robust and high-performance LVDS (Low Voltage Differential Signaling) Serializer/Deserializer (SerDes) designed for high-speed data transmission over controlled impedance media of approximately 100 ohms. The device operates with a wide data bandwidth, making it ideal for a variety of applications that require high data rates and signal integrity, such as telecommunications, automotive infotainment, industrial cameras, and high-resolution video links.

Key Features

  • Interface: The device features an LVDS interface, which is known for its ability to support high-speed data transfer while minimizing electromagnetic interference (EMI) and power consumption.
  • Data Rate: It can handle a significant data rate, which is critical for applications that require the rapid transmission of large volumes of data.
  • Power Supply: The DS92LV1212AMSAX/NOPB operates at a single power supply, simplifying the design and power management of the system it is integrated into.
  • Temperature Range: It is built to work within an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The device comes in a surface-mount package, which is suitable for automated assembly processes and helps in reducing the overall size of the end product.

Applications

The versatility of the DS92LV1212AMSAX/NOPB makes it suitable for a wide range of applications, including:

  • Telecommunications infrastructure
  • Automotive infotainment and driver assistance systems
  • Industrial control and automation
  • High-definition video transmission and processing
  • Medical imaging equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS92LV1212AMSAX/NOPB is no exception. It is manufactured to meet high standards, ensuring that it performs consistently over its intended lifespan. The device's robust design and manufacturing process make it a reliable choice for critical applications where failure is not an option.

You May Also Be Interested in

National Semiconductor (TI)
DS90C187 LOW POWER DUAL PIXEL FP
Lowest to $15.7718
National Semiconductor (TI)
LINE RECEIVER, 1 FUNC, 1 RCVR, P
Lowest to $11.2958
Texas Instruments
IC SERIALIZER 10-BIT 28-SSOP
Lowest to $9.0508
Texas Instruments
IC SERIALIZER 720P 48WQFN / 3.36Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $15.1538
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $65.8055
National Semiconductor (TI)
DS99R104 3-40MHZ DC- BALANCED 24
Lowest to $102.7687
National Semiconductor (TI)
DS99R421-Q1 5-43 MHZ FPD-LINK LV / 1.03Gbps Serializer 4 Input 1 Output 36-WQFN (6x6)
Lowest to $19.2707
THine Electronics, Inc.
IC DESERIALIZER LVDS 48TQFP
Lowest to $0.4902
Maxim Integrated
1.5GBPS 28-BIT COAX/STP DESERIAL
Lowest to $25.1877

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $176.8422 $176.8422
2+ $170.9474 $341.8948
3+ $153.2633 $459.7899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess