EN
  • EN
  • DE

DS92LV1023EMQ

Part No DS92LV1023EMQ
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 10-BIT 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Serializer
Data Rate 660Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DS92LV1023
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 587035-DS92LV1023EMQ
Ultra Librarian 3D Model Ultra Librarian DS92LV1023EMQ CAD Model

Description

Product Overview: Texas Instruments DS92LV1023EMQ

The Texas Instruments DS92LV1023EMQ is a high-performance serializer and deserializer (SerDes) chip designed for point-to-point data transmission systems. This device is part of Texas Instruments' extensive portfolio of interface solutions, specifically tailored for applications that require high-speed data transfer over a controlled impedance medium of 100 Ω. The DS92LV1023EMQ is engineered to deliver reliable performance in a variety of demanding environments, making it an ideal choice for industrial, automotive, and telecommunications applications.

With its capability to serialize 10 bits of data into a single high-speed data stream, this chip offers an efficient way to significantly reduce cable size and cost. The serialized data is then transmitted over a differential pair, which minimizes electromagnetic interference (EMI) and achieves data rates up to 400 Mbps. This makes the DS92LV1023EMQ an excellent solution for applications where space is at a premium and data integrity is crucial.

The device features a Low-Voltage Differential Signaling (LVDS) interface, which is known for its ability to operate at high speeds while maintaining low power consumption and reduced noise generation. The DS92LV1023EMQ also incorporates a built-in self-test (BIST) mode that simplifies system testing and ensures robust operation.

For ease of integration, the DS92LV1023EMQ is housed in a compact 28-pin SSOP (Shrink Small Outline Package) that is compatible with standard PCB manufacturing processes. Its small form factor and surface-mount design allow it to be easily incorporated into space-constrained designs, providing designers with greater flexibility in system layout.

Key features of the DS92LV1023EMQ include:

  • 10-bit parallel-to-serial data conversion
  • High-speed LVDS data transmission
  • Up to 400 Mbps data rate
  • Low power consumption
  • Built-in self-test functionality
  • 28-pin SSOP package for compact footprint
  • Controlled impedance matching for reduced signal reflection

In summary, the Texas Instruments DS92LV1023EMQ is a robust and versatile SerDes solution that provides a balance of speed, power efficiency, and reliability for advanced data transmission systems.

You May Also Be Interested in

Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0811 $56.5677
16+ $6.6307 $106.0912
24+ $6.4235 $154.1640
33+ $6.2163 $205.1379
42+ $6.0091 $252.3822
56+ $5.3875 $301.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess