EN
  • EN
  • DE

PEF2055NVA3

Part No PEF2055NVA3
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346847-PEF2055NVA3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF2055NVA3 CAD Model

Description

The PEF2055NVA3 is a Voice over IP (VoIP) Communication Controller manufactured by Infineon Technologies. This device is designed to facilitate high-quality voice communication over IP networks, integrating key functions for packet processing, voice encoding/decoding, and network interfacing. It serves as a central component in VoIP systems, enabling clear and reliable voice transmission.

Applications:

  • VoIP Phones: Enables voice communication functionality in IP phones, providing features like call setup, voice encoding/decoding, and network connectivity.
  • VoIP Gateways: Connects traditional telephone lines to IP networks, facilitating voice communication between different networks.
  • IP PBX Systems: Manages voice communication in IP PBX systems, providing advanced telephony features like call routing and conferencing.
  • Voice over Broadband (VoBB) Systems: Enables voice communication over broadband networks, providing alternatives to traditional phone services.
  • Integrated Access Devices (IADs): Combines VoIP functionality with other services like data and video in a single device.

Features:

  • Integrated Voice Codecs: Supports various voice codecs, such as G.711, G.729, and G.726, for encoding and decoding voice data.
  • Packet Processing Engine: Handles packetization and depacketization of voice data, ensuring efficient transmission over IP networks.
  • Quality of Service (QoS) Support: Prioritizes voice traffic to ensure high-quality voice communication even under network congestion.
  • Echo Cancellation: Reduces echo to improve voice quality.
  • Network Interface: Provides a standard interface for connecting to IP networks.
  • Flexible Configuration Options: Allows for customization to meet specific application requirements.

Benefits:

  • High-Quality Voice Communication: Ensures clear and intelligible voice communication over IP networks.
  • Simplified VoIP System Design: Integrates key functions for VoIP communication into a single device.
  • Cost-Effective Solution: Reduces the cost of implementing VoIP systems.
  • Improved Network Performance: Enhances voice quality and reduces network congestion.
  • Enhanced User Experience: Provides advanced telephony features and improved voice quality.

Additional Details:

The PEF2055NVA3 includes a packet processing engine that efficiently handles the packetization and depacketization of voice data, ensuring smooth transmission over IP networks. It also supports Quality of Service (QoS) mechanisms, prioritizing voice traffic to maintain high-quality voice communication even under network congestion. The PEF2055NVA3 provides a reliable foundation for voice over IP communication. It is often in a QFP package and is found in VoIP phones.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1157 $66.6942
13+ $9.1210 $118.5730
20+ $8.8358 $176.7160
28+ $8.5516 $239.4448
35+ $8.2663 $289.3205
47+ $7.4105 $348.2935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess