EN
  • EN
  • DE

PIC16F18857-I/ML

Part No PIC16F18857-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 56KB FLASH 28QFN / PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 56KB (32K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F18857
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356801-PIC16F18857-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F18857-I/ML CAD Model

Description

Product Overview: PIC16F18857-I/ML

The PIC16F18857-I/ML is a versatile 8-bit microcontroller from the renowned manufacturer, Microchip Technology. Designed to deliver performance, low power consumption, and flexibility, this microcontroller is ideal for a wide range of applications, including industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices.

At the heart of the PIC16F18857-I/ML is a high-performance RISC CPU with a rich set of peripherals. The device features a Flash memory of 56 KB, which is ample for storing complex programs and algorithms. Additionally, it boasts 4096 bytes of SRAM and 256 bytes of EEPROM, ensuring enough storage for data manipulation and parameter retention.

The microcontroller operates at a wide voltage range of 1.8V to 5.5V, making it versatile for use in various power environments. It supports a maximum clock speed of 32 MHz, providing the computational power needed for tasks that require quick processing and response times.

Key Features:

  • Core: 8-bit PIC
  • Speed: Up to 32 MHz clock speed
  • Memory: 56 KB Flash, 4 KB SRAM, 256 Bytes EEPROM
  • I/O Pins: 36 GPIO with interrupt capability
  • Communication: I2C, SPI, UART for serial communication
  • Timers: Multiple timers including 16-bit and 8-bit timers
  • ADC: 10-bit Analog-to-Digital Converter with up to 35 channels
  • Temperature Range: -40°C to 125°C operational range
  • Package: 28-pin QFN

This microcontroller also features an integrated 10-bit ADC with up to 35 channels, allowing for accurate analog signal measurement. The device's extensive set of peripherals includes communication interfaces such as I2C, SPI, and UART, which enable the PIC16F18857-I/ML to connect with other microcontrollers, sensors, and external devices.

For enhanced functionality, the PIC16F18857-I/ML includes various Core Independent Peripherals (CIPs) that offload tasks from the CPU, allowing for power-efficient and multitasking operation. Its robust design ensures reliable operation even in harsh environments, with an operational temperature range of -40°C to 125°C.

The microcontroller comes in a compact 28-pin QFN package, which is suitable for space-constrained applications. With its rich feature set and Microchip's commitment to quality, the PIC16F18857-I/ML is a solid choice for designers looking to create sophisticated and power-efficient systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5976 $50.3664
34+ $2.9519 $100.3646
53+ $2.8596 $151.5588
73+ $2.7674 $202.0202
94+ $2.6751 $251.4594
126+ $2.3984 $302.1984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess