EN
  • EN
  • DE

UCC2837N

Part No UCC2837N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC LNR REG CTRLR 1OUT 8DIP / Linear Regulator Controller IC Positive Adjustable 1 Output 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Regulator Controllers
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Type Positive Adjustable
Number of Outputs 1
Current - Supply 1.2mA
Voltage - Input 2.2V ~ 12V
Temperature Range - Operating -25°C ~ 85°C
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number UCC283
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-UCC2837N-TI,TEXTISUCC2837N
Standard Package 100
Win Source Part Number 1317680-UCC2837N
Ultra Librarian 3D Model Ultra Librarian UCC2837N CAD Model

Description

The Texas Instruments UCC2837N is a highly sophisticated and versatile power management integrated circuit designed to cater to a wide range of applications requiring efficient and reliable power supply solutions. This advanced chip offers an optimal blend of performance, durability, and energy efficiency, making it an ideal choice for designers and engineers looking to enhance their power systems.

The UCC2837N is part of the Texas Instruments UCC28 series and is known for its exceptional power factor correction (PFC) capabilities. It is specifically engineered to provide low harmonic distortion and high power factor, which are crucial for meeting regulatory standards and ensuring the efficient operation of electrical systems. The device is capable of operating in continuous conduction mode (CCM), which is beneficial for applications that demand stable and reliable power delivery over a wide range of input voltages and load conditions.

One of the standout features of the UCC2837N is its versatility. It is not only suitable for use in AC-DC power supplies but also in a variety of other applications, including but not limited to, industrial systems, telecommunication equipment, and consumer electronics. This flexibility makes it an excellent choice for a broad spectrum of products and industries.

The UCC2837N comes in a robust PDIP (Plastic Dual In-line Package) form factor, which ensures easy integration into various circuit designs. The package is designed for through-hole mounting, which is beneficial for applications that require strong mechanical bonds between the IC and the printed circuit board (PCB).

Additional features of the UCC2837N include over-voltage, under-voltage, and over-current protection which safeguard the device and the systems it powers from potential damage caused by electrical anomalies. The inclusion of these protective measures contributes to the overall longevity and reliability of the end product.

In summary, the Texas Instruments UCC2837N is a top-tier power management solution that offers a combination of high efficiency, robust protection features, and versatile application potential. It stands as a testament to Texas Instruments' commitment to providing advanced electronic components that push the boundaries of power management technology.

You May Also Be Interested in

NXP / Nexperia
LIN TRANSCEIVER WITH INTEGRATED / Linear Regulator Controller IC Output
Lowest to $16.8087
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Linear Regulator Controller IC Output
Lowest to $1.6147
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 1A SOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LINEAR 3V 300MA SOT-25
Lowest to $0.2369
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Linear Technology
TRIPLE BUCK REGULATOR WITH 1.2A / Linear Regulator Controller IC Output
Lowest to $26.9018
Micrel
150 MA MICROCAP CMOS LDO REGULAT / Linear Regulator Controller IC Output
Lowest to $8.5077
Fairchild/ON Semiconductor
SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $1.5082
SANYO Semiconductor (U.S.A) Corporation
-5V 0.5 AMP 3PIN VOLTAGE REGULAT / Linear Regulator Controller IC Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess