EN
  • EN
  • DE

AT80C31X2-SLSUM

Part No AT80C31X2-SLSUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 80C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Type ROMless
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT80C31X2
Standard Package 972 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566031-AT80C31X2-SLSUM
Ultra Librarian 3D Model Ultra Librarian AT80C31X2-SLSUM CAD Model

Description

Microchip Technology AT80C31X2-SLSUM Microcontroller

The AT80C31X2-SLSUM is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This microcontroller is based on the industry-standard 80C51 architecture, making it a great choice for applications that require established instruction sets and software compatibility.

With its robust 8-bit CPU, the AT80C31X2-SLSUM operates at a wide voltage range, ensuring flexibility in various power supply conditions. It boasts a variety of on-chip features that are essential for modern embedded design, including:

  • Memory: It comes with 128 bytes of RAM and 0 bytes of ROM, allowing designers to implement external memory according to their application needs.
  • Speed: The device operates at a maximum frequency of 40MHz, providing a solid balance of power efficiency and processing capability for time-sensitive tasks.
  • I/O Ports: Four 8-bit I/O ports enable the microcontroller to interface with a wide range of peripherals and sensors, making it highly adaptable to different design requirements.
  • Timers: Two 16-bit timer/counters are included, which are invaluable for time-related operations such as pulse generation, event counting, and interval timing.
  • Serial Communication: It supports serial communication via a full-duplex UART (Universal Asynchronous Receiver/Transmitter), allowing for easy data transfer between the microcontroller and other devices.
  • Power-Saving Modes: To enhance energy efficiency, the AT80C31X2-SLSUM includes power-saving modes such as Idle and Power-down modes, which are critical for battery-operated devices.

The AT80C31X2-SLSUM is packaged in a 44-Pin PLCC (Plastic Leaded Chip Carrier) that provides a compact footprint while still offering ample pin access for interfacing. Its industrial temperature range ensures reliable operation even in harsh environments.

Suitable for a wide array of applications, including industrial control systems, consumer electronics, automotive, and communication systems, the AT80C31X2-SLSUM from Microchip Technology is a reliable and flexible microcontroller choice for designers looking to leverage the 80C51 architecture in their next project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess