EN
  • EN
  • DE

LPC2929FBD144

Part No LPC2929FBD144
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM9 microcontroller with CAN, LIN, and USB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204165-LPC2929FBD144
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2929FBD144 CAD Model

Description

The LPC2929FBD144 is a robust microcontroller product from NXP Semiconductors, designed to cater to the demanding needs of embedded applications. This high-performance microcontroller is part of the LPC2900 series, which is renowned for its advanced features and capabilities. With a 16/32-bit ARM968E-S core, the LPC2929FBD144 offers a balanced combination of processing power and energy efficiency, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • CPU: 16/32-bit ARM968E-S CPU core with a maximum operating frequency of up to 125 MHz, providing a perfect blend of power and performance.
  • Memory: Equipped with 768 kB of embedded high-speed flash memory and 80 kB of SRAM, ensuring ample space for complex applications and efficient data handling.
  • Advanced Peripherals: Includes a variety of peripherals such as multiple serial interfaces (UART, SPI, I2C, CAN), USB 2.0 Full Speed device, and an external memory controller for expanded storage options.
  • Timers and PWM: Features multiple 32-bit timers, a PWM unit, and a Real-Time Clock (RTC) for precise timing operations and control applications.
  • Analog Features: Comes with an integrated 10-bit ADC and DAC, enabling the microcontroller to interface with analog sensors and perform analog signal processing.
  • Power Management: Offers several power-saving modes, including Idle and Power-down modes, to ensure optimal power efficiency for battery-powered or energy-sensitive applications.
  • Packaging: Available in a compact 144-pin LQFP package, allowing for space-saving PCB designs without compromising on functionality.

The LPC2929FBD144 is designed with reliability and security in mind, featuring a Memory Protection Unit (MPU) that enhances system integrity by controlling access to memory regions. With its versatile feature set and powerful ARM core, the LPC2929FBD144 is well-suited for applications requiring sophisticated real-time control, connectivity, and low power consumption.

Whether you're developing an automotive control system, an industrial automation solution, or a consumer electronic product, the LPC2929FBD144 provides a solid foundation for your project, delivering the performance and features necessary to drive innovation and efficiency in your applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 628 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess