EN
  • EN
  • DE

MC9328MXLCVM15

Part No MC9328MXLCVM15
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX Integrated Portable System Processor | IC MPU I.MXL 150MHZ 256MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM920T
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 150MHz
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 1.x (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 256-LFBGA
Additional Interfaces I2C, I2S, SPI, SSI, MMC/SD, UART
Family Part Number MC9328MXL
Manufacturer Pack Quantity 760
MSL Level 3 (168 Hours)
Win Source Part Number 1220421-MC9328MXLCVM15
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9328MXLCVM15 CAD Model

Description

Product Overview: NXP MC9328MXLCVM15

The NXP MC9328MXLCVM15 is a powerful and versatile microprocessor that is designed to meet the demanding needs of modern embedded systems. This product is part of NXP's i.MX family of processors, which are known for their high performance, energy efficiency, and multimedia capabilities. The MC9328MXLCVM15 is particularly well-suited for applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Core: ARM926EJ-S core operating at up to 157 MHz, providing a balance of computation power and energy efficiency.
  • Cache: Includes a 16 KB instruction cache and a 16 KB data cache to enhance performance for data-intensive tasks.
  • Memory: Features a Memory Management Unit (MMU) and supports external memory interfaces for SDRAM, NOR, and NAND Flash, offering flexibility in system design.
  • Graphics: Integrated 2D Graphics Processing Unit (GPU) supports a wide range of multimedia applications, including image processing and simple graphical user interfaces.
  • Connectivity: Comes with a variety of connectivity options such as USB, I2C, SPI, UART, and SD/MMC interfaces, enabling easy integration with peripheral devices.
  • Power Management: Advanced power management features help to reduce power consumption during idle or low-activity states, making it suitable for portable and battery-powered devices.

Applications

The MC9328MXLCVM15 is designed to address the needs of a wide array of applications. It is an ideal choice for automotive infotainment systems, industrial control panels, point-of-sale terminals, and smart home devices. Its robust multimedia features also make it an excellent choice for portable media players and gaming devices.

Quality and Reliability

NXP is committed to delivering high-quality and reliable products. The MC9328MXLCVM15 is manufactured to stringent standards, ensuring that it meets the reliability requirements for the markets it serves. With its comprehensive set of features and capabilities, the NXP MC9328MXLCVM15 is a microprocessor that can bring efficiency, performance, and innovation to your next embedded design project.

You May Also Be Interested in

Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess